Crystal Engineering Corporation HPC40 Series Pressure Calibrator, 100PSI/3K PSI, NPT HPC42-100PSI-3KPSI

Description
Product Highlights 0.035% of Reading Accuracy Gauge, Absolute, and Differential Pressure to 15,000 psi / 1000 bar / 100 MPa Advanced Simplicity ""Non-Menu"" Interface Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply High Accuracy Thermometer with ""True Ohm"" Technology Store & Recall Previously Used Screens Flexible Power Options Including Rechargeable The HPC40 Series is the world's first combined pressure and mA loop calibrator to be fully temperature compensated from -20 to 50° C. You can count on the same accuracy whether measuring pressure, current, voltage, or temperature.
Datasheet
Description
Product Highlights 0.035% of Reading Accuracy Gauge, Absolute, and Differential Pressure to 15,000 psi / 1000 bar / 100 MPa Advanced Simplicity ""Non-Menu"" Interface Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply High Accuracy Thermometer with ""True Ohm"" Technology Store & Recall Previously Used Screens Flexible Power Options Including Rechargeable The HPC40 Series is the world's first combined pressure and mA loop calibrator to be fully temperature compensated from -20 to 50° C. You can count on the same accuracy whether measuring pressure, current, voltage, or temperature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPC40 Series Pressure Calibrator, 100PSI/3K PSI, NPT - HPC42-100PSI-3KPSI - Transcat, Inc.
Rochester, NY, USA
HPC40 Series Pressure Calibrator, 100PSI/3K PSI, NPT
HPC42-100PSI-3KPSI
HPC40 Series Pressure Calibrator, 100PSI/3K PSI, NPT HPC42-100PSI-3KPSI
Product Highlights 0.035% of Reading Accuracy Gauge, Absolute, and Differential Pressure to 15,000 psi / 1000 bar / 100 MPa Advanced Simplicity ""Non-Menu"" Interface Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply High Accuracy Thermometer with ""True Ohm"" Technology Store & Recall Previously Used Screens Flexible Power Options Including Rechargeable The HPC40 Series is the world's first combined pressure and mA loop calibrator to be fully temperature compensated from -20 to 50° C. You can count on the same accuracy whether measuring pressure, current, voltage, or temperature.

Product Highlights

  • 0.035% of Reading Accuracy
  • Gauge, Absolute, and Differential Pressure to 15,000 psi / 1000 bar / 100 MPa
  • Advanced Simplicity ""Non-Menu"" Interface
  • Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply
  • High Accuracy Thermometer with ""True Ohm"" Technology
  • Store & Recall Previously Used Screens
  • Flexible Power Options Including Rechargeable

The HPC40 Series is the world's first combined pressure and mA loop calibrator to be fully temperature compensated from -20 to 50° C. You can count on the same accuracy whether measuring pressure, current, voltage, or temperature.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number HPC42-100PSI-3KPSI
Product Name HPC40 Series Pressure Calibrator, 100PSI/3K PSI, NPT
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details