AMETEK Sensors, Test & Calibration Handheld Pressure Calibrator 290 psi HPC400020CGBCBHX

Description
Product Highlights Transmitter loop measurement, 24 volt DC loop supply and HART® resistor Easy pressure switch test Opening and closing pressures are automatically recorded and deadband is calculated All is presented in a large graphical display Offers a selection of useful features: voltage measurement, high speed minimum/maximum hold, 5 user specified setups, high or low resolution, and dampened readout for fluctuating pressures Each Unit Includes Hand pump T-975 with a 0.6 m / 24 in hose with 1/4” BSP and NPT female terminations 3/8” BSP female adapter with 1/4” BSP and NPT female terminations Quick connector between pump and HPC calibrator 1 roll of Teflon tape Protective carrying case Traceable calibration certificate (NIST) with pressure and vacuum performance 4 x 1.5 volt batteries Adapter to 1/4” NPT male from 1/8” BSP male Adapter to 1/4” BSP female from 1/8” BSP male 1/8” sealed gasket / washer type Test leads: red and black Hand strap with clip User manual
Datasheet
Description
Product Highlights Transmitter loop measurement, 24 volt DC loop supply and HART® resistor Easy pressure switch test Opening and closing pressures are automatically recorded and deadband is calculated All is presented in a large graphical display Offers a selection of useful features: voltage measurement, high speed minimum/maximum hold, 5 user specified setups, high or low resolution, and dampened readout for fluctuating pressures Each Unit Includes Hand pump T-975 with a 0.6 m / 24 in hose with 1/4” BSP and NPT female terminations 3/8” BSP female adapter with 1/4” BSP and NPT female terminations Quick connector between pump and HPC calibrator 1 roll of Teflon tape Protective carrying case Traceable calibration certificate (NIST) with pressure and vacuum performance 4 x 1.5 volt batteries Adapter to 1/4” NPT male from 1/8” BSP male Adapter to 1/4” BSP female from 1/8” BSP male 1/8” sealed gasket / washer type Test leads: red and black Hand strap with clip User manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Pressure Calibrator 290 psi - HPC400020CGBCBHX - Transcat, Inc.
Rochester, NY, USA
Handheld Pressure Calibrator 290 psi
HPC400020CGBCBHX
Handheld Pressure Calibrator 290 psi HPC400020CGBCBHX
Product Highlights Transmitter loop measurement, 24 volt DC loop supply and HART® resistor Easy pressure switch test Opening and closing pressures are automatically recorded and deadband is calculated All is presented in a large graphical display Offers a selection of useful features: voltage measurement, high speed minimum/maximum hold, 5 user specified setups, high or low resolution, and dampened readout for fluctuating pressures Each Unit Includes Hand pump T-975 with a 0.6 m / 24 in hose with 1/4” BSP and NPT female terminations 3/8” BSP female adapter with 1/4” BSP and NPT female terminations Quick connector between pump and HPC calibrator 1 roll of Teflon tape Protective carrying case Traceable calibration certificate (NIST) with pressure and vacuum performance 4 x 1.5 volt batteries Adapter to 1/4” NPT male from 1/8” BSP male Adapter to 1/4” BSP female from 1/8” BSP male 1/8” sealed gasket / washer type Test leads: red and black Hand strap with clip User manual

Product Highlights

  • Transmitter loop measurement, 24 volt DC loop supply and HART® resistor
  • Easy pressure switch test
  • Opening and closing pressures are automatically recorded and deadband is calculated
  • All is presented in a large graphical display
  • Offers a selection of useful features: voltage measurement, high speed minimum/maximum hold, 5 user specified setups, high or low resolution, and dampened readout for fluctuating pressures

Each Unit Includes

  • Hand pump T-975 with a 0.6 m / 24 in hose with 1/4” BSP and NPT female terminations
  • 3/8” BSP female adapter with 1/4” BSP and NPT female terminations
  • Quick connector between pump and HPC calibrator
  • 1 roll of Teflon tape
  • Protective carrying case
  • Traceable calibration certificate (NIST) with pressure and vacuum performance
  • 4 x 1.5 volt batteries
  • Adapter to 1/4” NPT male from 1/8” BSP male
  • Adapter to 1/4” BSP female from 1/8” BSP male
  • 1/8” sealed gasket / washer type
  • Test leads: red and black
  • Hand strap with clip
  • User manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number HPC400020CGBCBHX
Product Name Handheld Pressure Calibrator 290 psi
Calibrator Style Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details