AMETEK Sensors, Test & Calibration Multifunction Calibrator w/Std.Accessories & BARO Module ASC400BAROYXXXX

Description
Product Highlights Large full color display and easy non-menu user interface – unique single layer interface means no deep menus to scroll through Input and output – read or simulate 16 RTD types, 13 TC types, current, voltage, frequency, pulse train, resistance Simultaneous source and isolated read-back Calibrate pressure and temperature with APM CPF and optional reference level Pt100 temperature probe Optional BARO module – use with APM CPF for absolute pressure measurement Features such as automatic leak test, switch test, scaling, stepping, and ramping Fuseless protection “Wireless keypad” – test leads connect at the top so no interference with keypad operation – one of the key design elements of our JOFRA handheld calibrators Each Unit Includes ASC-400 unit with Baro Module Battery set (6 x AA) Electronic Manual (USB) 2 sets of test leads & test clips (black & red) Handy soft case, with pocket for the test leads and an opening in the top to provide easy access to the test terminals Full international traceable calibration certificate
Datasheet
Description
Product Highlights Large full color display and easy non-menu user interface – unique single layer interface means no deep menus to scroll through Input and output – read or simulate 16 RTD types, 13 TC types, current, voltage, frequency, pulse train, resistance Simultaneous source and isolated read-back Calibrate pressure and temperature with APM CPF and optional reference level Pt100 temperature probe Optional BARO module – use with APM CPF for absolute pressure measurement Features such as automatic leak test, switch test, scaling, stepping, and ramping Fuseless protection “Wireless keypad” – test leads connect at the top so no interference with keypad operation – one of the key design elements of our JOFRA handheld calibrators Each Unit Includes ASC-400 unit with Baro Module Battery set (6 x AA) Electronic Manual (USB) 2 sets of test leads & test clips (black & red) Handy soft case, with pocket for the test leads and an opening in the top to provide easy access to the test terminals Full international traceable calibration certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Calibrator w/Std.Accessories & BARO Module - ASC400BAROYXXXX - Transcat, Inc.
Rochester, NY, USA
Multifunction Calibrator w/Std.Accessories & BARO Module
ASC400BAROYXXXX
Multifunction Calibrator w/Std.Accessories & BARO Module ASC400BAROYXXXX
Product Highlights Large full color display and easy non-menu user interface – unique single layer interface means no deep menus to scroll through Input and output – read or simulate 16 RTD types, 13 TC types, current, voltage, frequency, pulse train, resistance Simultaneous source and isolated read-back Calibrate pressure and temperature with APM CPF and optional reference level Pt100 temperature probe Optional BARO module – use with APM CPF for absolute pressure measurement Features such as automatic leak test, switch test, scaling, stepping, and ramping Fuseless protection “Wireless keypad” – test leads connect at the top so no interference with keypad operation – one of the key design elements of our JOFRA handheld calibrators Each Unit Includes ASC-400 unit with Baro Module Battery set (6 x AA) Electronic Manual (USB) 2 sets of test leads & test clips (black & red) Handy soft case, with pocket for the test leads and an opening in the top to provide easy access to the test terminals Full international traceable calibration certificate

Product Highlights

  • Large full color display and easy non-menu user interface – unique single layer interface means no deep menus to scroll through
  • Input and output – read or simulate 16 RTD types, 13 TC types, current, voltage, frequency, pulse train, resistance
  • Simultaneous source and isolated read-back
  • Calibrate pressure and temperature with APM CPF and optional reference level Pt100 temperature probe
  • Optional BARO module – use with APM CPF for absolute pressure measurement
  • Features such as automatic leak test, switch test, scaling, stepping, and ramping
  • Fuseless protection
  • “Wireless keypad” – test leads connect at the top so no interference with keypad operation – one of the key design elements of our JOFRA handheld calibrators

Each Unit Includes

  • ASC-400 unit with Baro Module
  • Battery set (6 x AA)
  • Electronic Manual (USB)
  • 2 sets of test leads & test clips (black & red)
  • Handy soft case, with pocket for the test leads and an opening in the top to provide easy access to the test terminals
  • Full international traceable calibration certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number ASC400BAROYXXXX
Product Name Multifunction Calibrator w/Std.Accessories & BARO Module
Unlock Full Specs
to access all available technical data

Similar Products

Ambient Multi-Gas Calibration/Dilution System - Series 6100 - Environics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
User Interface Digital Front Panel
View Details
Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details