Overview
The complete solution to pressure calibration
The Fluke 718 Pressure Calibrator provides a total pressure calibration solution for transmitters, gauges and switches. This compact pressure calibration solution is about a third of the size of comparable instruments and weighs just one kilogram (two pounds). The unique easy to clean pump helps protect the pump from damage and provides the ability to service the pump without disassembly, even in the field.
Product Highlights
Has Internal 100 PSIG Sensor & Accepts 700 Series Pressure Modules
Generates Pressure/Vacuum via Built-in Hand Pump with Vernier & Bleed Valve
Selectable Engineering Units
Measures mA, Features 24V Loop Power Supply
Min/Max/Hold, Zero & Damp Functions
Each Unit Includes
Protective Yellow Holster
TL75 Test Leads & AC720 Test Clips
User Manual
Overview
The complete solution to pressure calibration
The Fluke 718 Pressure Calibrator provides a total pressure calibration solution for transmitters, gauges and switches. This compact pressure calibration solution is about a third of the size of comparable instruments and weighs just one kilogram (two pounds). The unique easy to clean pump helps protect the pump from damage and provides the ability to service the pump without disassembly, even in the field.
Product Highlights
- Has Internal 100 PSIG Sensor & Accepts 700 Series Pressure Modules
- Generates Pressure/Vacuum via Built-in Hand Pump with Vernier & Bleed Valve
- Selectable Engineering Units
- Measures mA, Features 24V Loop Power Supply
- Min/Max/Hold, Zero & Damp Functions
Each Unit Includes
- Protective Yellow Holster
- TL75 Test Leads & AC720 Test Clips
- User Manual