Additel Corporation Digital Pressure Calibrator +/-2"H2O,Differential,0.05%FS ADT672-05-DP2-H2O

Description
Product Highlights Pressure measurement uncertainty ADT672-05: 0.05% FS Pressure ranges to 36,000 psi (2500 bar) Measure mA or V with 0.02% RD + 0.003%FS accuracy Power transmitters during test using 24V loop supply Pressure switch test HART Communication capability Advanced temperature compensation Dual readout Min/Max/Hold to capture changing measurements Data logging Large, easy to read display with 6-digit resolution Backlit display Rechargeable battery or AC adapter NIST traceable calibration with data (Included)
Description
Product Highlights Pressure measurement uncertainty ADT672-05: 0.05% FS Pressure ranges to 36,000 psi (2500 bar) Measure mA or V with 0.02% RD + 0.003%FS accuracy Power transmitters during test using 24V loop supply Pressure switch test HART Communication capability Advanced temperature compensation Dual readout Min/Max/Hold to capture changing measurements Data logging Large, easy to read display with 6-digit resolution Backlit display Rechargeable battery or AC adapter NIST traceable calibration with data (Included)

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Calibrator +/-2
Rochester, NY, USA
Digital Pressure Calibrator +/-2"H2O,Differential,0.05%FS
ADT672-05-DP2-H2O
Digital Pressure Calibrator +/-2"H2O,Differential,0.05%FS ADT672-05-DP2-H2O
Product Highlights Pressure measurement uncertainty ADT672-05: 0.05% FS Pressure ranges to 36,000 psi (2500 bar) Measure mA or V with 0.02% RD + 0.003%FS accuracy Power transmitters during test using 24V loop supply Pressure switch test HART Communication capability Advanced temperature compensation Dual readout Min/Max/Hold to capture changing measurements Data logging Large, easy to read display with 6-digit resolution Backlit display Rechargeable battery or AC adapter NIST traceable calibration with data (Included)

Product Highlights

  • Pressure measurement uncertainty
  • ADT672-05: 0.05% FS
  • Pressure ranges to 36,000 psi (2500 bar)
  • Measure mA or V with 0.02% RD + 0.003%FS
  • accuracy
  • Power transmitters during test using 24V loop supply
  • Pressure switch test
  • HART Communication capability
  • Advanced temperature compensation
  • Dual readout
  • Min/Max/Hold to capture changing measurements
  • Data logging
  • Large, easy to read display with 6-digit resolution
  • Backlit display
  • Rechargeable battery or AC adapter
  • NIST traceable calibration with data (Included)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number ADT672-05-DP2-H2O
Product Name Digital Pressure Calibrator +/-2"H2O,Differential,0.05%FS
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Current & Voltage Calibrators - 1238769 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details