Additel Corporation Auto.Pressure Calibrator+/-150" (+/-350mbar)Sensor included ADT760-D-DP150

Description
This small calibrator utilizes a built-in pump, state-of-the-art sensor technology, and precision control to generate the desired pressures all with a touch of a button. Product Highlights Fully automatic calibrator with built-in pump and controller Switchable internal and external pressure modules for expandable ranges Accuracy (1 year) of 0.02%FS Less than 5 lbs for handheld operation Source pressure, measure pressure, electrical, and temperature 4 channels HART communications datalogging and task documentation features USB, Wifi, and Bluetooth communications Pressure Range: -12.5 to 36 psi Stability: <0.005%FS Connection: G1/8 BSP F Pressure Type: Differential, Gauge Each Unit Includes ADT760 Handheld Automated Pressure Calibrator Built-in pressure module to maximum range NIST-traceable certificate of calibration Manual
Description
This small calibrator utilizes a built-in pump, state-of-the-art sensor technology, and precision control to generate the desired pressures all with a touch of a button. Product Highlights Fully automatic calibrator with built-in pump and controller Switchable internal and external pressure modules for expandable ranges Accuracy (1 year) of 0.02%FS Less than 5 lbs for handheld operation Source pressure, measure pressure, electrical, and temperature 4 channels HART communications datalogging and task documentation features USB, Wifi, and Bluetooth communications Pressure Range: -12.5 to 36 psi Stability: <0.005%FS Connection: G1/8 BSP F Pressure Type: Differential, Gauge Each Unit Includes ADT760 Handheld Automated Pressure Calibrator Built-in pressure module to maximum range NIST-traceable certificate of calibration Manual

Suppliers

Company
Product
Description
Supplier Links
Auto.Pressure Calibrator+/-150
Rochester, NY, USA
Auto.Pressure Calibrator+/-150" (+/-350mbar)Sensor included
ADT760-D-DP150
Auto.Pressure Calibrator+/-150" (+/-350mbar)Sensor included ADT760-D-DP150
This small calibrator utilizes a built-in pump, state-of-the-art sensor technology, and precision control to generate the desired pressures all with a touch of a button. Product Highlights Fully automatic calibrator with built-in pump and controller Switchable internal and external pressure modules for expandable ranges Accuracy (1 year) of 0.02%FS Less than 5 lbs for handheld operation Source pressure, measure pressure, electrical, and temperature 4 channels HART communications datalogging and task documentation features USB, Wifi, and Bluetooth communications Pressure Range: -12.5 to 36 psi Stability: <0.005%FS Connection: G1/8 BSP F Pressure Type: Differential, Gauge Each Unit Includes ADT760 Handheld Automated Pressure Calibrator Built-in pressure module to maximum range NIST-traceable certificate of calibration Manual

This small calibrator utilizes a built-in pump, state-of-the-art sensor technology, and precision control to generate the desired pressures all with a touch of a button.

Product Highlights

  • Fully automatic calibrator with built-in pump and controller
  • Switchable internal and external pressure modules for expandable ranges
  • Accuracy (1 year) of 0.02%FS
  • Less than 5 lbs for handheld operation
  • Source pressure, measure pressure, electrical, and temperature
  • 4 channels
  • HART communications
  • datalogging and task documentation features
  • USB, Wifi, and Bluetooth communications
  • Pressure Range: -12.5 to 36 psi
  • Stability: <0.005%FS
  • Connection: G1/8 BSP F
  • Pressure Type: Differential, Gauge

Each Unit Includes

  • ADT760 Handheld Automated Pressure Calibrator
  • Built-in pressure module to maximum range
  • NIST-traceable certificate of calibration
  • Manual
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number ADT760-D-DP150
Product Name Auto.Pressure Calibrator+/-150" (+/-350mbar)Sensor included
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details