AMETEK Sensors, Test & Calibration Multifunction Calibrator Temperature Kit w/Accessories ASC-400FBCT

Description
Product Highlights This Kit includes the ASC-400 with External Power Supply / Charger batteries, Large Padded Softcase with shoulder strap and Temperature Sensor Pt100 Large full color display and easy non-menu user interface – unique single layer interface means no deep menus to scroll through Input and output – read or simulate 16 RTD types, 13 TC types, current, voltage, frequency, pulse train, resistance Simultaneous source and isolated read-back Calibrate pressure and temperature with APM CPF and optional reference level Pt100 temperature probe Features such as automatic leak test, switch test, scaling, stepping, and ramping Fuseless protection “Wireless keypad” – test leads connect at the top so no interference with keypad operation – one of the key design elements of our JOFRA handheld calibrators Each Unit Includes Large Padded Softcase with shoulder strap Extern Power Supply / Charger batteries Temperature Sensor Pt100 Battery set (6 x AA) Electronic Manual (USB) 2 sets of test leads & test clips (black & red) Handy soft case, with pocket for the test leads and an opening in the top to provide easy access to the test terminals Full international traceable calibration certificate
Datasheet
Description
Product Highlights This Kit includes the ASC-400 with External Power Supply / Charger batteries, Large Padded Softcase with shoulder strap and Temperature Sensor Pt100 Large full color display and easy non-menu user interface – unique single layer interface means no deep menus to scroll through Input and output – read or simulate 16 RTD types, 13 TC types, current, voltage, frequency, pulse train, resistance Simultaneous source and isolated read-back Calibrate pressure and temperature with APM CPF and optional reference level Pt100 temperature probe Features such as automatic leak test, switch test, scaling, stepping, and ramping Fuseless protection “Wireless keypad” – test leads connect at the top so no interference with keypad operation – one of the key design elements of our JOFRA handheld calibrators Each Unit Includes Large Padded Softcase with shoulder strap Extern Power Supply / Charger batteries Temperature Sensor Pt100 Battery set (6 x AA) Electronic Manual (USB) 2 sets of test leads & test clips (black & red) Handy soft case, with pocket for the test leads and an opening in the top to provide easy access to the test terminals Full international traceable calibration certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Calibrator Temperature Kit w/Accessories - ASC-400FBCT - Transcat, Inc.
Rochester, NY, USA
Multifunction Calibrator Temperature Kit w/Accessories
ASC-400FBCT
Multifunction Calibrator Temperature Kit w/Accessories ASC-400FBCT
Product Highlights This Kit includes the ASC-400 with External Power Supply / Charger batteries, Large Padded Softcase with shoulder strap and Temperature Sensor Pt100 Large full color display and easy non-menu user interface – unique single layer interface means no deep menus to scroll through Input and output – read or simulate 16 RTD types, 13 TC types, current, voltage, frequency, pulse train, resistance Simultaneous source and isolated read-back Calibrate pressure and temperature with APM CPF and optional reference level Pt100 temperature probe Features such as automatic leak test, switch test, scaling, stepping, and ramping Fuseless protection “Wireless keypad” – test leads connect at the top so no interference with keypad operation – one of the key design elements of our JOFRA handheld calibrators Each Unit Includes Large Padded Softcase with shoulder strap Extern Power Supply / Charger batteries Temperature Sensor Pt100 Battery set (6 x AA) Electronic Manual (USB) 2 sets of test leads & test clips (black & red) Handy soft case, with pocket for the test leads and an opening in the top to provide easy access to the test terminals Full international traceable calibration certificate

Product Highlights

  • This Kit includes the ASC-400 with External Power Supply / Charger batteries, Large Padded Softcase with shoulder strap and Temperature Sensor Pt100
  • Large full color display and easy non-menu user interface – unique single layer interface means no deep menus to scroll through
  • Input and output – read or simulate 16 RTD types, 13 TC types, current, voltage, frequency, pulse train, resistance
  • Simultaneous source and isolated read-back
  • Calibrate pressure and temperature with APM CPF and optional reference level Pt100 temperature probe
  • Features such as automatic leak test, switch test, scaling, stepping, and ramping
  • Fuseless protection
  • “Wireless keypad” – test leads connect at the top so no interference with keypad operation – one of the key design elements of our JOFRA handheld calibrators

Each Unit Includes

  • Large Padded Softcase with shoulder strap
  • Extern Power Supply / Charger batteries
  • Temperature Sensor Pt100
  • Battery set (6 x AA)
  • Electronic Manual (USB)
  • 2 sets of test leads & test clips (black & red)
  • Handy soft case, with pocket for the test leads and an opening in the top to provide easy access to the test terminals
  • Full international traceable calibration certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number ASC-400FBCT
Product Name Multifunction Calibrator Temperature Kit w/Accessories
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details
Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details