Martel Electronics Corporation Loop Calibrator w/Knob Adjust Function 1919053

Description
Product Highlights Very high accuracy - ±0.015% of reading Very high resolution - 0.001mA / 0.001V % Error function- eliminates manual error calculation Extended adjustment range- digital knob and user-selectable decade output allow both large and incremental (0.001 mA step) output changes Reads 0 to 28.000 VDC Built in 250 Ohm resistor facilitates calibration of HART™ devices Remote calibrations through Automatic Step and Ramp functions Loop power measurements capability Simulates powers, and measures two-wire transmitters Five preset outputs(4,8,12,16,20 mA) Fuseless input protection up to 250 VAC Supplied as shown with protective neoprene sleeve case Each Unit Includes Test leads 9V battery NIST Certificate Instruction manual
Datasheet
Description
Product Highlights Very high accuracy - ±0.015% of reading Very high resolution - 0.001mA / 0.001V % Error function- eliminates manual error calculation Extended adjustment range- digital knob and user-selectable decade output allow both large and incremental (0.001 mA step) output changes Reads 0 to 28.000 VDC Built in 250 Ohm resistor facilitates calibration of HART™ devices Remote calibrations through Automatic Step and Ramp functions Loop power measurements capability Simulates powers, and measures two-wire transmitters Five preset outputs(4,8,12,16,20 mA) Fuseless input protection up to 250 VAC Supplied as shown with protective neoprene sleeve case Each Unit Includes Test leads 9V battery NIST Certificate Instruction manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Calibrator w/Knob Adjust Function - LC-100 - Transcat, Inc.
Rochester, NY, USA
Loop Calibrator w/Knob Adjust Function
LC-100
Loop Calibrator w/Knob Adjust Function LC-100
Product Highlights Very high accuracy - ±0.015% of reading Very high resolution - 0.001mA / 0.001V % Error function- eliminates manual error calculation Extended adjustment range- digital knob and user-selectable decade output allow both large and incremental (0.001 mA step) output changes Reads 0 to 28.000 VDC Built in 250 Ohm resistor facilitates calibration of HART™ devices Remote calibrations through Automatic Step and Ramp functions Loop power measurements capability Simulates powers, and measures two-wire transmitters Five preset outputs(4,8,12,16,20 mA) Fuseless input protection up to 250 VAC Supplied as shown with protective neoprene sleeve case Each Unit Includes Test leads 9V battery NIST Certificate Instruction manual

Product Highlights

  • Very high accuracy - ±0.015% of reading
  • Very high resolution - 0.001mA / 0.001V
  • % Error function- eliminates manual error calculation Extended adjustment range- digital knob and user-selectable decade output allow both large and incremental (0.001 mA step) output changes
  • Reads 0 to 28.000 VDC Built in 250 Ohm resistor facilitates calibration of HART™ devices
  • Remote calibrations through Automatic Step and Ramp functions
  • Loop power measurements capability
  • Simulates powers, and measures two-wire transmitters
  • Five preset outputs(4,8,12,16,20 mA)
  • Fuseless input protection up to 250 VAC
  • Supplied as shown with protective neoprene sleeve case

Each Unit Includes

  • Test leads
  • 9V battery
  • NIST Certificate
  • Instruction manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number LC-100
Product Name Loop Calibrator w/Knob Adjust Function
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details