Fluke Pressure Calibrator 300PSI 2547153

Description
Overview The complete solution to pressure calibration The Fluke 718 Pressure Calibrator provides a total pressure calibration solution for transmitters, gauges and switches. This compact pressure calibration solution is about a third of the size of comparable instruments and weighs just one kilogram (two pounds). The unique easy to clean pump helps protect the pump from damage and provides the ability to service the pump without disassembly, even in the field. Product Highlights Save over $115 with the Fluke 718-300G VIP Kit. Limited Time Offer. FREE Industrial Test Lead Set FREE C-101 Carrying Case FREE Calibration Fitting Kit See the 718-300G VIP Kit now! Integrated Pump with Media Protection Helps Protect the Pump from Fluid Contamination and Allows Pumps to be Serviced in the Field Error % Calculation for Quicker Pass/Fail Decision Making in the Field Best in Class mA Accuracy (0.015%) for Better Measurement Confidence and Workload Coverage Min/Max/Hold Functions Capture Changing Measurements Switch Test Feature for Quicker and More Accurate Test Results 1, 30, 100, and 300, 718 Pressure Ranges for Better Workload Coverage Nine 717 Pressure Ranges from 0 to 1 PSI to 5,000 PSI 700PXX Pressure Modules Extend Measurement Ranges Supported Pressure Units; psi, in. H20 (4 °C), in. H20 (20 °C), cm H20 (4 °C) cm H20 (20 °C), bar, mbar, kPa, inHg, mmHg, kg/cm Each Unit Includes Protective Yellow Holster TL75 Test Leads & AC720 Test Clips User Manual
Datasheet
Description
Overview The complete solution to pressure calibration The Fluke 718 Pressure Calibrator provides a total pressure calibration solution for transmitters, gauges and switches. This compact pressure calibration solution is about a third of the size of comparable instruments and weighs just one kilogram (two pounds). The unique easy to clean pump helps protect the pump from damage and provides the ability to service the pump without disassembly, even in the field. Product Highlights Save over $115 with the Fluke 718-300G VIP Kit. Limited Time Offer. FREE Industrial Test Lead Set FREE C-101 Carrying Case FREE Calibration Fitting Kit See the 718-300G VIP Kit now! Integrated Pump with Media Protection Helps Protect the Pump from Fluid Contamination and Allows Pumps to be Serviced in the Field Error % Calculation for Quicker Pass/Fail Decision Making in the Field Best in Class mA Accuracy (0.015%) for Better Measurement Confidence and Workload Coverage Min/Max/Hold Functions Capture Changing Measurements Switch Test Feature for Quicker and More Accurate Test Results 1, 30, 100, and 300, 718 Pressure Ranges for Better Workload Coverage Nine 717 Pressure Ranges from 0 to 1 PSI to 5,000 PSI 700PXX Pressure Modules Extend Measurement Ranges Supported Pressure Units; psi, in. H20 (4 °C), in. H20 (20 °C), cm H20 (4 °C) cm H20 (20 °C), bar, mbar, kPa, inHg, mmHg, kg/cm Each Unit Includes Protective Yellow Holster TL75 Test Leads & AC720 Test Clips User Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator 300PSI - 25451CL - Transcat, Inc.
Rochester, NY, USA
Pressure Calibrator 300PSI
25451CL
Pressure Calibrator 300PSI 25451CL
Overview The complete solution to pressure calibration The Fluke 718 Pressure Calibrator provides a total pressure calibration solution for transmitters, gauges and switches. This compact pressure calibration solution is about a third of the size of comparable instruments and weighs just one kilogram (two pounds). The unique easy to clean pump helps protect the pump from damage and provides the ability to service the pump without disassembly, even in the field. Product Highlights Save over $115 with the Fluke 718-300G VIP Kit. Limited Time Offer. FREE Industrial Test Lead Set FREE C-101 Carrying Case FREE Calibration Fitting Kit See the 718-300G VIP Kit now! Integrated Pump with Media Protection Helps Protect the Pump from Fluid Contamination and Allows Pumps to be Serviced in the Field Error % Calculation for Quicker Pass/Fail Decision Making in the Field Best in Class mA Accuracy (0.015%) for Better Measurement Confidence and Workload Coverage Min/Max/Hold Functions Capture Changing Measurements Switch Test Feature for Quicker and More Accurate Test Results 1, 30, 100, and 300, 718 Pressure Ranges for Better Workload Coverage Nine 717 Pressure Ranges from 0 to 1 PSI to 5,000 PSI 700PXX Pressure Modules Extend Measurement Ranges Supported Pressure Units; psi, in. H20 (4 °C), in. H20 (20 °C), cm H20 (4 °C) cm H20 (20 °C), bar, mbar, kPa, inHg, mmHg, kg/cm Each Unit Includes Protective Yellow Holster TL75 Test Leads & AC720 Test Clips User Manual

Overview

The complete solution to pressure calibration

The Fluke 718 Pressure Calibrator provides a total pressure calibration solution for transmitters, gauges and switches. This compact pressure calibration solution is about a third of the size of comparable instruments and weighs just one kilogram (two pounds). The unique easy to clean pump helps protect the pump from damage and provides the ability to service the pump without disassembly, even in the field.

Product Highlights

  • Save over $115 with the Fluke 718-300G VIP Kit.
    • Limited Time Offer.
    • FREE Industrial Test Lead Set
    • FREE C-101 Carrying Case
    • FREE Calibration Fitting Kit

See the 718-300G VIP Kit now!

  • Integrated Pump with Media Protection Helps Protect the Pump from Fluid Contamination and Allows Pumps to be Serviced in the Field
  • Error % Calculation for Quicker Pass/Fail Decision Making in the Field
  • Best in Class mA Accuracy (0.015%) for Better Measurement Confidence and Workload Coverage
  • Min/Max/Hold Functions Capture Changing Measurements
  • Switch Test Feature for Quicker and More Accurate Test Results
  • 1, 30, 100, and 300, 718 Pressure Ranges for Better Workload Coverage
  • Nine 717 Pressure Ranges from 0 to 1 PSI to 5,000 PSI
  • 700PXX Pressure Modules Extend Measurement Ranges
  • Supported Pressure Units; psi, in. H20 (4 °C), in. H20 (20 °C), cm H20 (4 °C) cm H20 (20 °C), bar, mbar, kPa, inHg, mmHg, kg/cm

Each Unit Includes

  • Protective Yellow Holster
  • TL75 Test Leads & AC720 Test Clips
  • User Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 25451CL
Product Name Pressure Calibrator 300PSI
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details