Martel Electronics Corporation Pressure Calibrator Kit -15 to 100 PSIG 1919002

Description
Product Highlights High accuracy gauge or differential capability Rugged, dust tight, water-resistant case Isolated SS sensors on 300 PSI and 3,000 PSI units Easy to read Super-Twist LCD Intuitive controls make operation easy, even for infrequent users Powered by a common 9 Volt alkaline battery Each Unit Includes Protective Sleeve Case Batteries NIST Calibration Certificate Insutruction Manual Pump Hard Plastic Carrying Case
Datasheet
Description
Product Highlights High accuracy gauge or differential capability Rugged, dust tight, water-resistant case Isolated SS sensors on 300 PSI and 3,000 PSI units Easy to read Super-Twist LCD Intuitive controls make operation easy, even for infrequent users Powered by a common 9 Volt alkaline battery Each Unit Includes Protective Sleeve Case Batteries NIST Calibration Certificate Insutruction Manual Pump Hard Plastic Carrying Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator Kit -15 to 100 PSIG - T-140-100 KIT - Transcat, Inc.
Rochester, NY, USA
Pressure Calibrator Kit -15 to 100 PSIG
T-140-100 KIT
Pressure Calibrator Kit -15 to 100 PSIG T-140-100 KIT
Product Highlights High accuracy gauge or differential capability Rugged, dust tight, water-resistant case Isolated SS sensors on 300 PSI and 3,000 PSI units Easy to read Super-Twist LCD Intuitive controls make operation easy, even for infrequent users Powered by a common 9 Volt alkaline battery Each Unit Includes Protective Sleeve Case Batteries NIST Calibration Certificate Insutruction Manual Pump Hard Plastic Carrying Case

Product Highlights

  • High accuracy gauge or differential capability
  • Rugged, dust tight, water-resistant case
  • Isolated SS sensors on 300 PSI and 3,000 PSI units
  • Easy to read Super-Twist LCD
  • Intuitive controls make operation easy, even for infrequent users
  • Powered by a common 9 Volt alkaline battery

Each Unit Includes

  • Protective Sleeve Case
  • Batteries
  • NIST Calibration Certificate
  • Insutruction Manual
  • Pump
  • Hard Plastic Carrying Case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number T-140-100 KIT
Product Name Pressure Calibrator Kit -15 to 100 PSIG
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details