Fluke Calibration Compact Temperature Calibration Bath, -80?C to 100?C 7380-16

Description
Product Highlights Hart Model # 7380 Reaches -80°C in Less Than 90 Minutes. Stability and Uniformity Better than ±0.03°C RS-232 Interface and Windows™ Based Control Software are Included Bath area 3.25 X 4.5 X 7" deep - accomocates several sensors at once Range: –80 to 100°C (–112 to 212°F) Cooling time from room temperature to –80°C is only 90 minutes and stabilization time is just 6 minutes With stability better than ±0.03°C (even at extreme temperatures), the 7380 provides true metrology-level performance Compact size, only 27" high 115 VAC powered
Description
Product Highlights Hart Model # 7380 Reaches -80°C in Less Than 90 Minutes. Stability and Uniformity Better than ±0.03°C RS-232 Interface and Windows™ Based Control Software are Included Bath area 3.25 X 4.5 X 7" deep - accomocates several sensors at once Range: –80 to 100°C (–112 to 212°F) Cooling time from room temperature to –80°C is only 90 minutes and stabilization time is just 6 minutes With stability better than ±0.03°C (even at extreme temperatures), the 7380 provides true metrology-level performance Compact size, only 27" high 115 VAC powered

Suppliers

Company
Product
Description
Supplier Links
Compact Temperature Calibration Bath, -80?C to 100?C - 7380-16 - Transcat, Inc.
Rochester, NY, USA
Compact Temperature Calibration Bath, -80?C to 100?C
7380-16
Compact Temperature Calibration Bath, -80?C to 100?C 7380-16
Product Highlights Hart Model # 7380 Reaches -80°C in Less Than 90 Minutes. Stability and Uniformity Better than ±0.03°C RS-232 Interface and Windows™ Based Control Software are Included Bath area 3.25 X 4.5 X 7" deep - accomocates several sensors at once Range: –80 to 100°C (–112 to 212°F) Cooling time from room temperature to –80°C is only 90 minutes and stabilization time is just 6 minutes With stability better than ±0.03°C (even at extreme temperatures), the 7380 provides true metrology-level performance Compact size, only 27" high 115 VAC powered

Product Highlights

  • Hart Model # 7380
  • Reaches -80°C in Less Than 90 Minutes.
  • Stability and Uniformity Better than ±0.03°C
  • RS-232 Interface and Windows™ Based Control Software are Included
  • Bath area 3.25 X 4.5 X 7" deep - accomocates several sensors at once
  • Range: –80 to 100°C (–112 to 212°F)
  • Cooling time from room temperature to –80°C is only 90 minutes and stabilization time is just 6 minutes
  • With stability better than ±0.03°C (even at extreme temperatures), the 7380 provides true metrology-level performance
  • Compact size, only 27" high
  • 115 VAC powered
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 7380-16
Product Name Compact Temperature Calibration Bath, -80?C to 100?C
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details