Fluke Temperature Calibrators FLUKE-724

Description
Fluke 724/APAC/EMEA
Request a Quote Datasheet
Description
Fluke 724/APAC/EMEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Calibrators - 2309296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature Calibrators
2309296
Temperature Calibrators 2309296
Fluke 724/APAC/EMEA

Fluke 724/APAC/EMEA

Supplier's Site
Rochester, NY, USA
Temperature Calibrator
724T
Temperature Calibrator 724T
Fluke 724T Overview With a single tool, you can now measure and source 10 thermocouple types and 7 RTD types, plus volts and ohms. The Fluke 724 even handles high-speed pulsed RTD circuits and provides loop power. The dual line measure/source display lets you source temperature and view loop current at the same time. Now you can carry one tool to expertly test all the temperature sensors and transmitters in your plant. The Fluke 724 is the master’s answer to temperature calibration. The Fluke 724 can measure and source 10 thermocouple types and 7 RTD types, plus volts and ohms. The Fluke 724 even handles high-speed pulsed RTD circuits and provides loop power. The dual line measure/source display lets you source temperature and view loop current at the same time. With its simple, “no menus controls, the Fluke 724 is easy to operate, too. Fluke 724T Highlights Save over $150 with the Fluke 724 VIP Kit. Limited Time Offer. FREE JKTE Thermocouple Lead Set FREE ToolPak Strap & Magnet Hanging Kit FREE C-101 Carrying Case FREE 32 Pack of Green Calibration Labels See the 724 VIP Kit now! Measure & source 10 thermocouple types and 7 RTD types, plus volts & ohms Handles high speed pulsed RTD circuits and provides loop power The dual line measure/source display lets you source temperature and view loop current at the same time And with its simple, “no menus” controls, the Fluke 724 is easy to operate, too Each Fluke 724T Includes Fluke 724 TL75 Test Leads AC70A Test Clips One pair of stackable test leads Product Overview Manual in 14 different languages User Manual on CD-Rom

Fluke 724T Overview

With a single tool, you can now measure and source 10 thermocouple types and 7 RTD types, plus volts and ohms. The Fluke 724 even handles high-speed pulsed RTD circuits and provides loop power. The dual line measure/source display lets you source temperature and view loop current at the same time.

  • Now you can carry one tool to expertly test all the temperature sensors and transmitters in your plant.
  • The Fluke 724 is the master’s answer to temperature calibration. The Fluke 724 can measure and source 10 thermocouple types and 7 RTD types, plus volts and ohms.
  • The Fluke 724 even handles high-speed pulsed RTD circuits and provides loop power.
  • The dual line measure/source display lets you source temperature and view loop current at the same time.
  • With its simple, “no menus controls, the Fluke 724 is easy to operate, too.

Fluke 724T Highlights

  • Save over $150 with the Fluke 724 VIP Kit.
    • Limited Time Offer.
    • FREE JKTE Thermocouple Lead Set
    • FREE ToolPak Strap & Magnet Hanging Kit
    • FREE C-101 Carrying Case
    • FREE 32 Pack of Green Calibration Labels

See the 724 VIP Kit now!

  • Measure & source 10 thermocouple types and 7 RTD types, plus volts & ohms
  • Handles high speed pulsed RTD circuits and provides loop power
  • The dual line measure/source display lets you source temperature and view loop current at the same time
  • And with its simple, “no menus” controls, the Fluke 724 is easy to operate, too

Each Fluke 724T Includes

  • Fluke 724
  • TL75 Test Leads
  • AC70A Test Clips
  • One pair of stackable test leads
  • Product Overview Manual in 14 different languages
  • User Manual on CD-Rom
Supplier's Site Datasheet
Calibrator, Temperature; 100.00 mV; 24.000 mA; 96 mm; CSA Certified - 70146089 - Allied Electronics, Inc.
Fort Worth, TX, USA
Calibrator, Temperature; 100.00 mV; 24.000 mA; 96 mm; CSA Certified
70146089
Calibrator, Temperature; 100.00 mV; 24.000 mA; 96 mm; CSA Certified 70146089
Temperature Calibrator, 100.00 mV Voltage Rating, 24.000 mA Current Rating The new Fluke 724 has everything you need to troubleshoot and calibrate temperature. Now you can carry one tool to expertly test all the temperature sensors and transmitters in your plant. The Fluke 724 is the master's answer to temperature calibration. The Fluke 724 can measure and source 10 thermocouple types and 7 RTD types, plus volts and ohms. The Fluke 724 even handles high-speed pulsed RTD circuits and provides loop power. The dual line measure/source display lets you source temperature and view loop current at the same time. With its simple, “no menus” controls, the Fluke 724 is easy to operate, too. Features: Easy to read dual display lets you view input and output simultaneously Measure RTDs, thermocouples, ohms, and volts to test sensors and transmitters Source/simulate thermocouples, RTDs, volts, and ohms to calibrate transmitters Perform fast linearity tests with 25% and 100% steps Execute remote tests with auto step and auto ramp Power transmitters during test using loop power supply with simultaneous mA measurement Store frequently-used test setups for later use Compact, streamlined shape makes it easy to carry Rugged, reliable design stands up to field use Backlight lets you work in poor light Large battery capacity of four AA cells Battery door for easy changes Source/Simulate/Meas ure Ohms, mV, V; Measures mA (0-24 mA)" 24 V Loop Supply; 25% and 100% Steps; Ramping Function Easy-to-Read Dual Display — View Input and Output Simultaneously

Temperature Calibrator, 100.00 mV Voltage Rating, 24.000 mA Current Rating
The new Fluke 724 has everything you need to troubleshoot and calibrate temperature. Now you can carry one tool to expertly test all the temperature sensors and transmitters in your plant.
The Fluke 724 is the master's answer to temperature calibration. The Fluke 724 can measure and source 10 thermocouple types and 7 RTD types, plus volts and ohms. The Fluke 724 even handles high-speed pulsed RTD circuits and provides loop power. The dual line measure/source display lets you source temperature and view loop current at the same time. With its simple, “no menus” controls, the Fluke 724 is easy to operate, too.
Features:

  • Easy to read dual display lets you view input and output simultaneously
  • Measure RTDs, thermocouples, ohms, and volts to test sensors and transmitters
  • Source/simulate thermocouples, RTDs, volts, and ohms to calibrate transmitters
  • Perform fast linearity tests with 25% and 100% steps
  • Execute remote tests with auto step and auto ramp
  • Power transmitters during test using loop power supply with simultaneous mA measurement
  • Store frequently-used test setups for later use
  • Compact, streamlined shape makes it easy to carry
  • Rugged, reliable design stands up to field use
  • Backlight lets you work in poor light
  • Large battery capacity of four AA cells
  • Battery door for easy changes
  • Source/Simulate/Measure Ohms, mV, V; Measures mA (0-24 mA)"
  • 24 V Loop Supply; 25% and 100% Steps; Ramping Function
  • Easy-to-Read Dual Display — View Input and Output Simultaneously
Supplier's Site

Technical Specifications

  RS Components, Ltd. Transcat, Inc. Allied Electronics, Inc.
Product Category Calibration Instruments Calibration Instruments Calibration Instruments
Product Number 2309296 724T 70146089
Product Name Temperature Calibrators Temperature Calibrator Calibrator, Temperature; 100.00 mV; 24.000 mA; 96 mm; CSA Certified
Calibrator Style Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details