Crystal Engineering Corporation HPC40 Series Pressure Calibrator, 300 PSI, NPT HPC41-300PSI

Description
Product Highlights 0.035% of Reading Accuracy Gauge, Absolute, and Differential Pressure to 15,000 psi / 1000 bar / 100 MPa Advanced Simplicity ""Non-Menu"" Interface Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply High Accuracy Thermometer with ""True Ohm"" Technology Store & Recall Previously Used Screens Flexible Power Options Including Rechargeable The HPC40 Series is the world's first combined pressure and mA loop calibrator to be fully temperature compensated from -20 to 50° C. You can count on the same accuracy whether measuring pressure, current, voltage, or temperature. Each Unit Includes P/N 2368 Test Lead Kit Lead Kit Red and black test leads with clips P/N 5251 Protective Boot Skydrol™ resistant protective boot P/N 3951 Mini-USB Cable - The durable and high-speed Micro-USB cable enables data transfer in the most convenient form MPM-1/4MPT CPF Male to 1/4" Male NPT Fitting
Datasheet
Description
Product Highlights 0.035% of Reading Accuracy Gauge, Absolute, and Differential Pressure to 15,000 psi / 1000 bar / 100 MPa Advanced Simplicity ""Non-Menu"" Interface Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply High Accuracy Thermometer with ""True Ohm"" Technology Store & Recall Previously Used Screens Flexible Power Options Including Rechargeable The HPC40 Series is the world's first combined pressure and mA loop calibrator to be fully temperature compensated from -20 to 50° C. You can count on the same accuracy whether measuring pressure, current, voltage, or temperature. Each Unit Includes P/N 2368 Test Lead Kit Lead Kit Red and black test leads with clips P/N 5251 Protective Boot Skydrol™ resistant protective boot P/N 3951 Mini-USB Cable - The durable and high-speed Micro-USB cable enables data transfer in the most convenient form MPM-1/4MPT CPF Male to 1/4" Male NPT Fitting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPC40 Series Pressure Calibrator, 300 PSI, NPT - HPC41-300PSI - Transcat, Inc.
Rochester, NY, USA
HPC40 Series Pressure Calibrator, 300 PSI, NPT
HPC41-300PSI
HPC40 Series Pressure Calibrator, 300 PSI, NPT HPC41-300PSI
Product Highlights 0.035% of Reading Accuracy Gauge, Absolute, and Differential Pressure to 15,000 psi / 1000 bar / 100 MPa Advanced Simplicity ""Non-Menu"" Interface Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply High Accuracy Thermometer with ""True Ohm"" Technology Store & Recall Previously Used Screens Flexible Power Options Including Rechargeable The HPC40 Series is the world's first combined pressure and mA loop calibrator to be fully temperature compensated from -20 to 50° C. You can count on the same accuracy whether measuring pressure, current, voltage, or temperature. Each Unit Includes P/N 2368 Test Lead Kit Lead Kit Red and black test leads with clips P/N 5251 Protective Boot Skydrol™ resistant protective boot P/N 3951 Mini-USB Cable - The durable and high-speed Micro-USB cable enables data transfer in the most convenient form MPM-1/4MPT CPF Male to 1/4" Male NPT Fitting

Product Highlights

  • 0.035% of Reading Accuracy
  • Gauge, Absolute, and Differential Pressure to 15,000 psi / 1000 bar / 100 MPa
  • Advanced Simplicity ""Non-Menu"" Interface
  • Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply
  • High Accuracy Thermometer with ""True Ohm"" Technology
  • Store & Recall Previously Used Screens
  • Flexible Power Options Including Rechargeable

The HPC40 Series is the world's first combined pressure and mA loop calibrator to be fully temperature compensated from -20 to 50° C. You can count on the same accuracy whether measuring pressure, current, voltage, or temperature.

Each Unit Includes

  • P/N 2368 Test Lead Kit Lead Kit
  • Red and black test leads with clips
  • P/N 5251 Protective Boot Skydrol™ resistant protective boot
  • P/N 3951 Mini-USB Cable - The durable and high-speed Micro-USB cable enables data transfer in the most convenient form
  • MPM-1/4MPT CPF Male to 1/4" Male NPT Fitting
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number HPC41-300PSI
Product Name HPC40 Series Pressure Calibrator, 300 PSI, NPT
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details