Transcat, Inc. Pneumatic pFlex Pressure Calibrator Vacuum to 300 PSI DPI 612-PFX-00

Description
Product Highlights ideal in low to medium pressure applications from a few mbar/psi to 20 bar/300 psi Maximum working pressure: 20 bar / 30 psi pneumatic Maximum vacuum: -95% of atmospheric pressure Pressure media: Non-corrosive gases Pressure connection: Quick-to-fit connection system. G1/8 female and 1/8 NPT female adaptors are provided Size and weight: 350 mm x 170 mm x 145 mm ( 13.7 in x 6.7 in x 5.7 in) excluding accessories 3.4 kg (7.5 lb) including battery and pressure module Generation system: Pressure/vacuum selector, high efficiency pump, fine adjuster, precision release valve Pressure module not included Each Unit Includes includes battery charger ( IO620-PSU) carrying strap (IO612-STRAP) test leads (IO61X-LEADS) user guide calibration certificate
Datasheet
Description
Product Highlights ideal in low to medium pressure applications from a few mbar/psi to 20 bar/300 psi Maximum working pressure: 20 bar / 30 psi pneumatic Maximum vacuum: -95% of atmospheric pressure Pressure media: Non-corrosive gases Pressure connection: Quick-to-fit connection system. G1/8 female and 1/8 NPT female adaptors are provided Size and weight: 350 mm x 170 mm x 145 mm ( 13.7 in x 6.7 in x 5.7 in) excluding accessories 3.4 kg (7.5 lb) including battery and pressure module Generation system: Pressure/vacuum selector, high efficiency pump, fine adjuster, precision release valve Pressure module not included Each Unit Includes includes battery charger ( IO620-PSU) carrying strap (IO612-STRAP) test leads (IO61X-LEADS) user guide calibration certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic pFlex Pressure Calibrator Vacuum to 300 PSI - DPI 612-PFX-00 - Transcat, Inc.
Rochester, NY, USA
Pneumatic pFlex Pressure Calibrator Vacuum to 300 PSI
DPI 612-PFX-00
Pneumatic pFlex Pressure Calibrator Vacuum to 300 PSI DPI 612-PFX-00
Product Highlights ideal in low to medium pressure applications from a few mbar/psi to 20 bar/300 psi Maximum working pressure: 20 bar / 30 psi pneumatic Maximum vacuum: -95% of atmospheric pressure Pressure media: Non-corrosive gases Pressure connection: Quick-to-fit connection system. G1/8 female and 1/8 NPT female adaptors are provided Size and weight: 350 mm x 170 mm x 145 mm ( 13.7 in x 6.7 in x 5.7 in) excluding accessories 3.4 kg (7.5 lb) including battery and pressure module Generation system: Pressure/vacuum selector, high efficiency pump, fine adjuster, precision release valve Pressure module not included Each Unit Includes includes battery charger ( IO620-PSU) carrying strap (IO612-STRAP) test leads (IO61X-LEADS) user guide calibration certificate

Product Highlights

  • ideal in low to medium pressure applications from a few mbar/psi to 20 bar/300 psi
  • Maximum working pressure: 20 bar / 30 psi pneumatic
  • Maximum vacuum: -95% of atmospheric pressure
  • Pressure media: Non-corrosive gases
  • Pressure connection: Quick-to-fit connection system. G1/8 female and 1/8 NPT female adaptors are provided
  • Size and weight: 350 mm x 170 mm x 145 mm ( 13.7 in x 6.7 in x 5.7 in) excluding accessories 3.4 kg (7.5 lb) including battery and pressure module
  • Generation system: Pressure/vacuum selector, high efficiency pump, fine adjuster, precision release valve
  • Pressure module not included

Each Unit Includes

  • includes battery charger ( IO620-PSU)
  • carrying strap (IO612-STRAP)
  • test leads (IO61X-LEADS)
  • user guide
  • calibration certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number DPI 612-PFX-00
Product Name Pneumatic pFlex Pressure Calibrator Vacuum to 300 PSI
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details