AMETEK Sensors, Test & Calibration Multifunction Calibrator w/ Traceable Certificate ASC400F

Description
Product Highlights Large full color display and easy non-menu user interface – unique single layer interface means no deep menus to scroll through Input and output – read or simulate 16 RTD types, 13 TC types, current, voltage, frequency, pulse train, resistance Simultaneous source and isolated read-back Calibrate pressure and temperature with APM CPF and optional reference level Pt100 temperature probe Features such as automatic leak test, switch test, scaling, stepping, and ramping Fuseless protection “Wireless keypad” – test leads connect at the top so no interference with keypad operation – one of the key design elements of our JOFRA handheld calibrators Each Unit Includes Battery set (6 x AA) Electronic Manual (USB) 2 sets of test leads & test clips (black & red) Handy soft case, with pocket for the test leads and an opening in the top to provide easy access to the test terminals Full international traceable calibration certificate
Datasheet
Description
Product Highlights Large full color display and easy non-menu user interface – unique single layer interface means no deep menus to scroll through Input and output – read or simulate 16 RTD types, 13 TC types, current, voltage, frequency, pulse train, resistance Simultaneous source and isolated read-back Calibrate pressure and temperature with APM CPF and optional reference level Pt100 temperature probe Features such as automatic leak test, switch test, scaling, stepping, and ramping Fuseless protection “Wireless keypad” – test leads connect at the top so no interference with keypad operation – one of the key design elements of our JOFRA handheld calibrators Each Unit Includes Battery set (6 x AA) Electronic Manual (USB) 2 sets of test leads & test clips (black & red) Handy soft case, with pocket for the test leads and an opening in the top to provide easy access to the test terminals Full international traceable calibration certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Calibrator w/ Traceable Certificate - ASC400F - Transcat, Inc.
Rochester, NY, USA
Multifunction Calibrator w/ Traceable Certificate
ASC400F
Multifunction Calibrator w/ Traceable Certificate ASC400F
Product Highlights Large full color display and easy non-menu user interface – unique single layer interface means no deep menus to scroll through Input and output – read or simulate 16 RTD types, 13 TC types, current, voltage, frequency, pulse train, resistance Simultaneous source and isolated read-back Calibrate pressure and temperature with APM CPF and optional reference level Pt100 temperature probe Features such as automatic leak test, switch test, scaling, stepping, and ramping Fuseless protection “Wireless keypad” – test leads connect at the top so no interference with keypad operation – one of the key design elements of our JOFRA handheld calibrators Each Unit Includes Battery set (6 x AA) Electronic Manual (USB) 2 sets of test leads & test clips (black & red) Handy soft case, with pocket for the test leads and an opening in the top to provide easy access to the test terminals Full international traceable calibration certificate

Product Highlights

  • Large full color display and easy non-menu user interface – unique single layer interface means no deep menus to scroll through
  • Input and output – read or simulate 16 RTD types, 13 TC types, current, voltage, frequency, pulse train, resistance
  • Simultaneous source and isolated read-back
  • Calibrate pressure and temperature with APM CPF and optional reference level Pt100 temperature probe
  • Features such as automatic leak test, switch test, scaling, stepping, and ramping
  • Fuseless protection
  • “Wireless keypad” – test leads connect at the top so no interference with keypad operation – one of the key design elements of our JOFRA handheld calibrators

Each Unit Includes

  • Battery set (6 x AA)
  • Electronic Manual (USB)
  • 2 sets of test leads & test clips (black & red)
  • Handy soft case, with pocket for the test leads and an opening in the top to provide easy access to the test terminals
  • Full international traceable calibration certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number ASC400F
Product Name Multifunction Calibrator w/ Traceable Certificate
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Calibrators - 2855058 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
Environmental Properties Pressure / Vacuum
View Details
Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details