Ralston Instruments, Inc. FieldLab Pressure Calibrator IS,1000PSI/70bar/7MPa FLP1-GP-2M

Description
Ralston FieldLab Highlights 1,000 PSI Speed through Calibration Tests using Easily Configurable Test Modes that give Users Prompts on what Pressure Test Points to Measure Continuous Pressure Testing with up to 2 Million Points Onboard Storage Includes Free FieldLab Desktop PC Software for Test Mode Setup, Configuration and Data Set Management (Windows 7 and Higher) Rechargeable Battery Life: 2 Months/Single Charge Min/Max Feature is Excellent for doing PSV Tests Class 1 Division 1 Intrinsically Safe ATEX and IECEx Zone 0 and CE Approved Accuracy: +/- 0.1% of Reading from 20%-100% of Full Scale +/- 0.02% of Full Scale from 0-20% of Full Scale Vacuum: +/- 0.25% of Full Scale (ranges 300 PSI and lower) Operating Temperature: -10 to 50°C (14 to 122 °F) Storge Temperature: -40 to 75 °C (-40 to 167 °F) LCD Display: 3.5 in / 90mm Color TFT LCD Display Battery: Lithium Ion rechargeable (4.8 Ah Capacity) Wetted Material: 316 Stainless Steel Ingress Protection: IP67 (1 meter for 30 minutes) Data / Communication: USB Type B USB Cable: 2 meter (shielded) Bottom Connection: 1/4" Male NPT Each Ralston FieldLab Includes NIST Traceable Calibration Certificate USB cable power adapter US, Europe, Australia, China and UK power plugs
Description
Ralston FieldLab Highlights 1,000 PSI Speed through Calibration Tests using Easily Configurable Test Modes that give Users Prompts on what Pressure Test Points to Measure Continuous Pressure Testing with up to 2 Million Points Onboard Storage Includes Free FieldLab Desktop PC Software for Test Mode Setup, Configuration and Data Set Management (Windows 7 and Higher) Rechargeable Battery Life: 2 Months/Single Charge Min/Max Feature is Excellent for doing PSV Tests Class 1 Division 1 Intrinsically Safe ATEX and IECEx Zone 0 and CE Approved Accuracy: +/- 0.1% of Reading from 20%-100% of Full Scale +/- 0.02% of Full Scale from 0-20% of Full Scale Vacuum: +/- 0.25% of Full Scale (ranges 300 PSI and lower) Operating Temperature: -10 to 50°C (14 to 122 °F) Storge Temperature: -40 to 75 °C (-40 to 167 °F) LCD Display: 3.5 in / 90mm Color TFT LCD Display Battery: Lithium Ion rechargeable (4.8 Ah Capacity) Wetted Material: 316 Stainless Steel Ingress Protection: IP67 (1 meter for 30 minutes) Data / Communication: USB Type B USB Cable: 2 meter (shielded) Bottom Connection: 1/4" Male NPT Each Ralston FieldLab Includes NIST Traceable Calibration Certificate USB cable power adapter US, Europe, Australia, China and UK power plugs

Suppliers

Company
Product
Description
Supplier Links
FieldLab Pressure Calibrator IS,1000PSI/70bar/7MPa - FLP1-GP-2M - Transcat, Inc.
Rochester, NY, USA
FieldLab Pressure Calibrator IS,1000PSI/70bar/7MPa
FLP1-GP-2M
FieldLab Pressure Calibrator IS,1000PSI/70bar/7MPa FLP1-GP-2M
Ralston FieldLab Highlights 1,000 PSI Speed through Calibration Tests using Easily Configurable Test Modes that give Users Prompts on what Pressure Test Points to Measure Continuous Pressure Testing with up to 2 Million Points Onboard Storage Includes Free FieldLab Desktop PC Software for Test Mode Setup, Configuration and Data Set Management (Windows 7 and Higher) Rechargeable Battery Life: 2 Months/Single Charge Min/Max Feature is Excellent for doing PSV Tests Class 1 Division 1 Intrinsically Safe ATEX and IECEx Zone 0 and CE Approved Accuracy: +/- 0.1% of Reading from 20%-100% of Full Scale +/- 0.02% of Full Scale from 0-20% of Full Scale Vacuum: +/- 0.25% of Full Scale (ranges 300 PSI and lower) Operating Temperature: -10 to 50°C (14 to 122 °F) Storge Temperature: -40 to 75 °C (-40 to 167 °F) LCD Display: 3.5 in / 90mm Color TFT LCD Display Battery: Lithium Ion rechargeable (4.8 Ah Capacity) Wetted Material: 316 Stainless Steel Ingress Protection: IP67 (1 meter for 30 minutes) Data / Communication: USB Type B USB Cable: 2 meter (shielded) Bottom Connection: 1/4" Male NPT Each Ralston FieldLab Includes NIST Traceable Calibration Certificate USB cable power adapter US, Europe, Australia, China and UK power plugs

Ralston FieldLab Highlights

  • 1,000 PSI
  • Speed through Calibration Tests using Easily Configurable Test Modes that give Users Prompts on what Pressure Test Points to Measure
  • Continuous Pressure Testing with up to 2 Million Points Onboard Storage
  • Includes Free FieldLab Desktop PC Software for Test Mode Setup, Configuration and Data Set Management (Windows 7 and Higher)
  • Rechargeable Battery Life: 2 Months/Single Charge
  • Min/Max Feature is Excellent for doing PSV Tests
  • Class 1 Division 1 Intrinsically Safe
  • ATEX and IECEx Zone 0 and CE Approved
  • Accuracy:
    • +/- 0.1% of Reading from 20%-100% of Full Scale
    • +/- 0.02% of Full Scale from 0-20% of Full Scale
  • Vacuum: +/- 0.25% of Full Scale (ranges 300 PSI and lower)
  • Operating Temperature: -10 to 50°C (14 to 122 °F)
  • Storge Temperature: -40 to 75 °C (-40 to 167 °F)
  • LCD Display: 3.5 in / 90mm Color TFT LCD Display
  • Battery: Lithium Ion rechargeable (4.8 Ah Capacity)
  • Wetted Material: 316 Stainless Steel
  • Ingress Protection: IP67 (1 meter for 30 minutes)
  • Data / Communication: USB Type B
  • USB Cable: 2 meter (shielded)
  • Bottom Connection: 1/4" Male NPT

Each Ralston FieldLab Includes

  • NIST Traceable Calibration Certificate USB cable power adapter US, Europe, Australia, China and UK power plugs
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number FLP1-GP-2M
Product Name FieldLab Pressure Calibrator IS,1000PSI/70bar/7MPa
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details