Crystal Engineering Corporation HPC40 Series Pressure Calibrator, 300 & 10K psi HPC42-300PSI-10KPSI

Description
HPC42 highlights 0.035% of Reading Accuracy 300 psi & 10K psi Advanced Simplicity "Non-Menu" Interface Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply High Accuracy Thermometer with "True Ohm" Technology Store & Recall Previously Used Screens Flexible Power Options Including Rechargeable
Description
HPC42 highlights 0.035% of Reading Accuracy 300 psi & 10K psi Advanced Simplicity "Non-Menu" Interface Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply High Accuracy Thermometer with "True Ohm" Technology Store & Recall Previously Used Screens Flexible Power Options Including Rechargeable

Suppliers

Company
Product
Description
Supplier Links
HPC40 Series Pressure Calibrator, 300 & 10K psi - HPC42-300PSI-10KPSI - Transcat, Inc.
Rochester, NY, USA
HPC40 Series Pressure Calibrator, 300 & 10K psi
HPC42-300PSI-10KPSI
HPC40 Series Pressure Calibrator, 300 & 10K psi HPC42-300PSI-10KPSI
HPC42 highlights 0.035% of Reading Accuracy 300 psi & 10K psi Advanced Simplicity "Non-Menu" Interface Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply High Accuracy Thermometer with "True Ohm" Technology Store & Recall Previously Used Screens Flexible Power Options Including Rechargeable

HPC42 highlights

  • 0.035% of Reading Accuracy
  • 300 psi & 10K psi
  • Advanced Simplicity "Non-Menu" Interface
  • Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply
  • High Accuracy Thermometer with "True Ohm" Technology
  • Store & Recall Previously Used Screens
  • Flexible Power Options Including Rechargeable
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number HPC42-300PSI-10KPSI
Product Name HPC40 Series Pressure Calibrator, 300 & 10K psi
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kit - CM292F - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 4.00E10 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Digital Electronic Calibrator - Model 3590 - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details