Transcat, Inc. HH Pressure Calibrator, -14.5 to 100 PSIG DPI611PC-10G

Description
Product Highlights -1 to 7 bar / -14.5 to 100 psi gauge range For 30 years the DPI 600 series has been the benchmark for accuracy and pressure generation, and today the DPI 610 is the industry standard simply referred to as the “Druck”. The new DPI 611 builds on this legacy to provide a highly dependable, quick and simple solution to streamline your pressure maintenance and calibration routines. 50% smaller and 33% lighter than the DPI 610 Generates 0 to 300 PSI in less than 30 seconds (test device connected by 3 foot hose) Pressure measurement twice as accurate (accuracy defined as uncertainty including one year stability and temperature errors) Three times better electrical accuracy Simplified touch screen interface with application DASHBOARD, quick TASK selection and FAVORITES storage 3-touch set-up for any application Calculates PASS/FAIL errors, documents results and interfaces with Calibration Software
Datasheet
Description
Product Highlights -1 to 7 bar / -14.5 to 100 psi gauge range For 30 years the DPI 600 series has been the benchmark for accuracy and pressure generation, and today the DPI 610 is the industry standard simply referred to as the “Druck”. The new DPI 611 builds on this legacy to provide a highly dependable, quick and simple solution to streamline your pressure maintenance and calibration routines. 50% smaller and 33% lighter than the DPI 610 Generates 0 to 300 PSI in less than 30 seconds (test device connected by 3 foot hose) Pressure measurement twice as accurate (accuracy defined as uncertainty including one year stability and temperature errors) Three times better electrical accuracy Simplified touch screen interface with application DASHBOARD, quick TASK selection and FAVORITES storage 3-touch set-up for any application Calculates PASS/FAIL errors, documents results and interfaces with Calibration Software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HH Pressure Calibrator, -14.5 to 100 PSIG - DPI611PC-10G - Transcat, Inc.
Rochester, NY, USA
HH Pressure Calibrator, -14.5 to 100 PSIG
DPI611PC-10G
HH Pressure Calibrator, -14.5 to 100 PSIG DPI611PC-10G
Product Highlights -1 to 7 bar / -14.5 to 100 psi gauge range For 30 years the DPI 600 series has been the benchmark for accuracy and pressure generation, and today the DPI 610 is the industry standard simply referred to as the “Druck”. The new DPI 611 builds on this legacy to provide a highly dependable, quick and simple solution to streamline your pressure maintenance and calibration routines. 50% smaller and 33% lighter than the DPI 610 Generates 0 to 300 PSI in less than 30 seconds (test device connected by 3 foot hose) Pressure measurement twice as accurate (accuracy defined as uncertainty including one year stability and temperature errors) Three times better electrical accuracy Simplified touch screen interface with application DASHBOARD, quick TASK selection and FAVORITES storage 3-touch set-up for any application Calculates PASS/FAIL errors, documents results and interfaces with Calibration Software

Product Highlights

  • -1 to 7 bar / -14.5 to 100 psi gauge range
  • For 30 years the DPI 600 series has been the benchmark for accuracy and pressure generation, and today the DPI 610 is the industry standard simply referred to as the “Druck”.
  • The new DPI 611 builds on this legacy to provide a highly dependable, quick and simple solution to streamline your pressure maintenance and calibration routines.
  • 50% smaller and 33% lighter than the DPI 610
  • Generates 0 to 300 PSI in less than 30 seconds (test device connected by 3 foot hose)
  • Pressure measurement twice as accurate (accuracy defined as uncertainty including one year stability and temperature errors)
  • Three times better electrical accuracy
  • Simplified touch screen interface with application DASHBOARD, quick TASK selection and FAVORITES storage
  • 3-touch set-up for any application
  • Calculates PASS/FAIL errors, documents results and interfaces with Calibration Software
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number DPI611PC-10G
Product Name HH Pressure Calibrator, -14.5 to 100 PSIG
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Standard - X340B1 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details
Ambient Multi-Gas Calibration/Dilution System - Series 6100 - Environics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
User Interface Digital Front Panel
View Details