Fluke Calibrator, Thermocouple; -10 to 75 mV;7.93 in.; CSA Certified FLUKE-714

Description
Thermocouple Calibrator, -10 mV to 75 mV Voltage Rating, 7.93 in. Length he Fluke 714 Thermocouple Calibrator delivers outstanding performance, durability and reliability. The calibrator is compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 714 is easy to use. It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes. Features: Measure temperature from TC output Simulate TC output Operable with nine types of thermocouples Calibrate linear TC transmitter with mV source function Selectable ºF or ºC Thermocouple mini-jack termination Available as accessories: Fluke-700TC1 and TC2 Thermocouple Mini-plug Kits Holster features test lead storage Compatible with toolpack magnetic hanging system Measure/Simulate 9 Types of Thermocouples °F or °C Selectable Measures/Simulate mV (–10 mV to +75 mV) Power Requirements: Single 9 V Battery (ANSI/NEDA 1604A or IEC 6LR61) Includes Span Test Setting with Linear and Step Ramping of the mA and Voltage Outputs
Datasheet
Description
Thermocouple Calibrator, -10 mV to 75 mV Voltage Rating, 7.93 in. Length he Fluke 714 Thermocouple Calibrator delivers outstanding performance, durability and reliability. The calibrator is compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 714 is easy to use. It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes. Features: Measure temperature from TC output Simulate TC output Operable with nine types of thermocouples Calibrate linear TC transmitter with mV source function Selectable ºF or ºC Thermocouple mini-jack termination Available as accessories: Fluke-700TC1 and TC2 Thermocouple Mini-plug Kits Holster features test lead storage Compatible with toolpack magnetic hanging system Measure/Simulate 9 Types of Thermocouples °F or °C Selectable Measures/Simulate mV (–10 mV to +75 mV) Power Requirements: Single 9 V Battery (ANSI/NEDA 1604A or IEC 6LR61) Includes Span Test Setting with Linear and Step Ramping of the mA and Voltage Outputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibrator, Thermocouple; -10 to 75 mV;7.93 in.; CSA Certified - 70146087 - Allied Electronics, Inc.
Fort Worth, TX, USA
Calibrator, Thermocouple; -10 to 75 mV;7.93 in.; CSA Certified
70146087
Calibrator, Thermocouple; -10 to 75 mV;7.93 in.; CSA Certified 70146087
Thermocouple Calibrator, -10 mV to 75 mV Voltage Rating, 7.93 in. Length he Fluke 714 Thermocouple Calibrator delivers outstanding performance, durability and reliability. The calibrator is compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 714 is easy to use. It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes. Features: Measure temperature from TC output Simulate TC output Operable with nine types of thermocouples Calibrate linear TC transmitter with mV source function Selectable ºF or ºC Thermocouple mini-jack termination Available as accessories: Fluke-700TC1 and TC2 Thermocouple Mini-plug Kits Holster features test lead storage Compatible with toolpack magnetic hanging system Measure/Simulate 9 Types of Thermocouples °F or °C Selectable Measures/Simulate mV (–10 mV to +75 mV) Power Requirements: Single 9 V Battery (ANSI/NEDA 1604A or IEC 6LR61) Includes Span Test Setting with Linear and Step Ramping of the mA and Voltage Outputs

Thermocouple Calibrator, -10 mV to 75 mV Voltage Rating, 7.93 in. Length
he Fluke 714 Thermocouple Calibrator delivers outstanding performance, durability and reliability. The calibrator is compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 714 is easy to use. It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes.
Features:

  • Measure temperature from TC output
  • Simulate TC output
  • Operable with nine types of thermocouples
  • Calibrate linear TC transmitter with mV source function
  • Selectable ºF or ºC
  • Thermocouple mini-jack termination
  • Available as accessories: Fluke-700TC1 and TC2 Thermocouple Mini-plug Kits
  • Holster features test lead storage
  • Compatible with toolpack magnetic hanging system
  • Measure/Simulate 9 Types of Thermocouples
  • °F or °C Selectable
  • Measures/Simulate mV (–10 mV to +75 mV)
  • Power Requirements: Single 9 V Battery (ANSI/NEDA 1604A or IEC 6LR61)
  • Includes Span Test Setting with Linear and Step Ramping of the mA and Voltage Outputs
Supplier's Site
Thermocouple Calibrator - 714 - Transcat, Inc.
Rochester, NY, USA
Thermocouple Calibrator
714
Thermocouple Calibrator 714
Product Highlights Measure/Sources 9 T/C Types & mV Accuracy: ±0.3ºC +10μV Durable, Reliable, Easy to Use Accepts Mini-Plug T/C Terminations Measure temperature from TC output Simulate TC output Operable with nine types of thermocouples Calibrate linear TC transmitter with mV source function Selectable ºF or ºC Thermocouple mini-jack termination Holster features test lead storage Compatible with toolpack magnetic hanging system Each Unit Includes C81Y Protective Yellow Holster & Stand 9V Alkaline Battery Instruction Sheet

Product Highlights

  • Measure/Sources 9 T/C Types & mV
  • Accuracy: ±0.3ºC +10μV
  • Durable, Reliable, Easy to Use
  • Accepts Mini-Plug T/C Terminations
  • Measure temperature from TC output
  • Simulate TC output
  • Operable with nine types of thermocouples
  • Calibrate linear TC transmitter with mV source function
  • Selectable ºF or ºC
  • Thermocouple mini-jack termination
  • Holster features test lead storage
  • Compatible with toolpack magnetic hanging system

Each Unit Includes

  • C81Y Protective Yellow Holster & Stand
  • 9V Alkaline Battery
  • Instruction Sheet
Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Transcat, Inc.
Product Category Calibration Instruments Calibration Instruments
Product Number 70146087 714
Product Name Calibrator, Thermocouple; -10 to 75 mV;7.93 in.; CSA Certified Thermocouple Calibrator
Description (Voltage) -10 to 75 mV
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details