AMETEK Sensors, Test & Calibration Compact Temperature Calibrator 33 to 320C CTC320B115B250CG

Description
Product Highlights Ametek/Jofra Model # CTC320BRS Dry Block Calibrator (122 to 608°F) 50 to 608°C, Deep immersion depth, RS232 Fast calibration is timesaving (heats up to 320°C (608°F) in just 4 minutes and to 650°C (1202°F) in only 10 minutes Enhanced stability-MVI circuitry ensures stability despite mains supply variations in the process environment Timesaving features- Fast one-key-one-function access to the automatic switch test and auto stepping Documentation made easy- with RS-232 communications. Supplied with AMECAL-TEMPERATURE calibration software Each Unit Includes CTC dry-block calibrator Mains power cable Manufacturer Traceable certi cate - temperature performance Insert 3 pcs. insulation plugs for: 6, 10, 13 mm (1/4, 3/8, 1/2 in.) sensors (CTC-140 only) Tool for insertion tubes User’s manual (multi-language) Reference manual (English) Test cables (1 x red, 1 x black) RS-232 cable & software
Datasheet
Description
Product Highlights Ametek/Jofra Model # CTC320BRS Dry Block Calibrator (122 to 608°F) 50 to 608°C, Deep immersion depth, RS232 Fast calibration is timesaving (heats up to 320°C (608°F) in just 4 minutes and to 650°C (1202°F) in only 10 minutes Enhanced stability-MVI circuitry ensures stability despite mains supply variations in the process environment Timesaving features- Fast one-key-one-function access to the automatic switch test and auto stepping Documentation made easy- with RS-232 communications. Supplied with AMECAL-TEMPERATURE calibration software Each Unit Includes CTC dry-block calibrator Mains power cable Manufacturer Traceable certi cate - temperature performance Insert 3 pcs. insulation plugs for: 6, 10, 13 mm (1/4, 3/8, 1/2 in.) sensors (CTC-140 only) Tool for insertion tubes User’s manual (multi-language) Reference manual (English) Test cables (1 x red, 1 x black) RS-232 cable & software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Temperature Calibrator 33 to 320C - CTC320BRS - Transcat, Inc.
Rochester, NY, USA
Compact Temperature Calibrator 33 to 320C
CTC320BRS
Compact Temperature Calibrator 33 to 320C CTC320BRS
Product Highlights Ametek/Jofra Model # CTC320BRS Dry Block Calibrator (122 to 608°F) 50 to 608°C, Deep immersion depth, RS232 Fast calibration is timesaving (heats up to 320°C (608°F) in just 4 minutes and to 650°C (1202°F) in only 10 minutes Enhanced stability-MVI circuitry ensures stability despite mains supply variations in the process environment Timesaving features- Fast one-key-one-function access to the automatic switch test and auto stepping Documentation made easy- with RS-232 communications. Supplied with AMECAL-TEMPERATURE calibration software Each Unit Includes CTC dry-block calibrator Mains power cable Manufacturer Traceable certi cate - temperature performance Insert 3 pcs. insulation plugs for: 6, 10, 13 mm (1/4, 3/8, 1/2 in.) sensors (CTC-140 only) Tool for insertion tubes User’s manual (multi-language) Reference manual (English) Test cables (1 x red, 1 x black) RS-232 cable & software

Product Highlights

  • Ametek/Jofra Model # CTC320BRS
  • Dry Block Calibrator (122 to 608°F) 50 to 608°C, Deep immersion depth, RS232
  • Fast calibration is timesaving (heats up to 320°C (608°F) in just 4 minutes and to 650°C (1202°F) in only 10 minutes
  • Enhanced stability-MVI circuitry ensures stability despite mains supply variations in the process environment
  • Timesaving features- Fast one-key-one-function access to the automatic switch test and auto stepping
  • Documentation made easy- with RS-232 communications. Supplied with AMECAL-TEMPERATURE calibration software

Each Unit Includes

  • CTC dry-block calibrator
  • Mains power cable
  • Manufacturer Traceable certi cate - temperature performance
  • Insert
  • 3 pcs. insulation plugs for: 6, 10, 13 mm (1/4, 3/8, 1/2 in.) sensors (CTC-140 only)
  • Tool for insertion tubes
  • User’s manual (multi-language)
  • Reference manual (English)
  • Test cables (1 x red, 1 x black)
  • RS-232 cable & software
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number CTC320BRS
Product Name Compact Temperature Calibrator 33 to 320C
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Calibrators - 2534982 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
Environmental Properties Pressure / Vacuum
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details