Product Highlights
Fluke Model # 718EX-100G
Built-in pressure / vacuum hand pump, with fine adjust vernier and bleed valve.
Pressure measurement to 0.05% of full span, using an internal pressure sensor.
Pressure measurement to 3,000 psi / 200 bar using any of eight intrinsically safe Fluke 700PEx Pressure Modules.
Wide range of selectable measurement units for pressure.
Current measurement with 0.02% accuracy and 0.001 mA resolution.
Pressure switch test function.
Min-Max Hold functions.
Compact size and weight.
Simple, push-button user interface.
Rugged and reliable, ideal for field use.
Includes manufacturer's NIST-traceable calibration certificate.
Safety: ATEX II 1G EEx ia IIC T4 compliant CSA Certification I.S. Class I, Div 1 Groups A-D , T4
Each Unit Includes
Protective Red Holster
Test Leads (TL75)
Test Clips (AC72)
Media Filter
CD User Manuals
Fluke 718Ex CCD Control Drawing
Transcat, Inc.
Done
Datasheet
Description
Product Highlights
Fluke Model # 718EX-100G
Built-in pressure / vacuum hand pump, with fine adjust vernier and bleed valve.
Pressure measurement to 0.05% of full span, using an internal pressure sensor.
Pressure measurement to 3,000 psi / 200 bar using any of eight intrinsically safe Fluke 700PEx Pressure Modules.
Wide range of selectable measurement units for pressure.
Current measurement with 0.02% accuracy and 0.001 mA resolution.
Pressure switch test function.
Min-Max Hold functions.
Compact size and weight.
Simple, push-button user interface.
Rugged and reliable, ideal for field use.
Includes manufacturer's NIST-traceable calibration certificate.
Safety: ATEX II 1G EEx ia IIC T4 compliant CSA Certification I.S. Class I, Div 1 Groups A-D , T4
Each Unit Includes
Protective Red Holster
Test Leads (TL75)
Test Clips (AC72)
Media Filter
CD User Manuals
Fluke 718Ex CCD Control Drawing
Product Highlights
Fluke Model # 718EX-100G
Built-in pressure / vacuum hand pump, with fine adjust vernier and bleed valve.
Pressure measurement to 0.05% of full span, using an internal pressure sensor.
Pressure measurement to 3,000 psi / 200 bar using any of eight intrinsically safe Fluke 700PEx Pressure Modules.
Wide range of selectable measurement units for pressure.
Current measurement with 0.02% accuracy and 0.001 mA resolution.
Pressure switch test function.
Min-Max Hold functions.
Compact size and weight.
Simple, push-button user interface.
Rugged and reliable, ideal for field use.
Includes manufacturer's NIST-traceable calibration certificate.
Safety: ATEX II 1G EEx ia IIC T4 compliant CSA Certification I.S. Class I, Div 1 Groups A-D , T4
Each Unit Includes
Protective Red Holster
Test Leads (TL75)
Test Clips (AC72)
Media Filter
CD User Manuals
Fluke 718Ex CCD Control Drawing
Product Highlights
Fluke Model # 718EX-100G
Built-in pressure / vacuum hand pump, with fine adjust vernier and bleed valve.
Pressure measurement to 0.05% of full span, using an internal pressure sensor.
Pressure measurement to 3,000 psi / 200 bar using any of eight intrinsically safe Fluke 700PEx Pressure Modules.
Wide range of selectable measurement units for pressure.
Current measurement with 0.02% accuracy and 0.001 mA resolution.
Pressure switch test function.
Min-Max Hold functions.
Compact size and weight.
Simple, push-button user interface.
Rugged and reliable, ideal for field use.
Includes manufacturer's NIST-traceable calibration certificate.
Safety: ATEX II 1G EEx ia IIC T4 compliant CSA Certification I.S. Class I, Div 1 Groups A-D , T4