Additel Corporation Automated Pressure Calibrator -13.5 to 100PSIG,1/4"NPTF ADT761-L-N

Description
Product Highlights Pressure generated by built-in pump and controlled automatically from 90% vacuum to max pressure Pressure measured with external pressure modules (ADT160 series) to 10,000 psi (700 bar) 0.02%FS Fully temperature compensated 0.005%FS Fully Automated pressure calibration Task preset and auto run Auto step User friendly interface Intuitive icon driven menu structure Measure mA or V with 0.01% RD + 0.005%FS accuracy Source 0 to 22mA current 24 VDC loop power supply to pressure transmitter during test Automatic switch test Up to 30V misuse protection on any two sockets 7" LCD color screen (800X480) Task management capability Internal memory stores 120 tasks Download tasks and upload results Support HART instrumentation Rechargeable battery with up to 8 hours operation between charges Apply leak test to an external pressure system to determine the magnitude of pressure variations due to leaks Special design the pipeline layout to avoid possible blockage and leakage Only 12 lb NIST traceable calibration certificate included Each Unit Includes External Pressure Manifold 110/220V External Power Adapter Chargeable Li-ion Battery Test Leads for Calibrator Short Circuit Cable Carrying Case for ADT761 Calibrator and Accessory
Datasheet
Description
Product Highlights Pressure generated by built-in pump and controlled automatically from 90% vacuum to max pressure Pressure measured with external pressure modules (ADT160 series) to 10,000 psi (700 bar) 0.02%FS Fully temperature compensated 0.005%FS Fully Automated pressure calibration Task preset and auto run Auto step User friendly interface Intuitive icon driven menu structure Measure mA or V with 0.01% RD + 0.005%FS accuracy Source 0 to 22mA current 24 VDC loop power supply to pressure transmitter during test Automatic switch test Up to 30V misuse protection on any two sockets 7" LCD color screen (800X480) Task management capability Internal memory stores 120 tasks Download tasks and upload results Support HART instrumentation Rechargeable battery with up to 8 hours operation between charges Apply leak test to an external pressure system to determine the magnitude of pressure variations due to leaks Special design the pipeline layout to avoid possible blockage and leakage Only 12 lb NIST traceable calibration certificate included Each Unit Includes External Pressure Manifold 110/220V External Power Adapter Chargeable Li-ion Battery Test Leads for Calibrator Short Circuit Cable Carrying Case for ADT761 Calibrator and Accessory
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automated Pressure Calibrator -13.5 to 100PSIG,1/4
Rochester, NY, USA
Automated Pressure Calibrator -13.5 to 100PSIG,1/4"NPTF
ADT761-L-N
Automated Pressure Calibrator -13.5 to 100PSIG,1/4"NPTF ADT761-L-N
Product Highlights Pressure generated by built-in pump and controlled automatically from 90% vacuum to max pressure Pressure measured with external pressure modules (ADT160 series) to 10,000 psi (700 bar) 0.02%FS Fully temperature compensated 0.005%FS Fully Automated pressure calibration Task preset and auto run Auto step User friendly interface Intuitive icon driven menu structure Measure mA or V with 0.01% RD + 0.005%FS accuracy Source 0 to 22mA current 24 VDC loop power supply to pressure transmitter during test Automatic switch test Up to 30V misuse protection on any two sockets 7" LCD color screen (800X480) Task management capability Internal memory stores 120 tasks Download tasks and upload results Support HART instrumentation Rechargeable battery with up to 8 hours operation between charges Apply leak test to an external pressure system to determine the magnitude of pressure variations due to leaks Special design the pipeline layout to avoid possible blockage and leakage Only 12 lb NIST traceable calibration certificate included Each Unit Includes External Pressure Manifold 110/220V External Power Adapter Chargeable Li-ion Battery Test Leads for Calibrator Short Circuit Cable Carrying Case for ADT761 Calibrator and Accessory

Product Highlights

  • Pressure generated by built-in pump and controlled automatically from 90% vacuum to max pressure
  • Pressure measured with external pressure modules (ADT160 series) to 10,000 psi (700 bar)
  • 0.02%FS
  • Fully temperature compensated
  • 0.005%FS
  • Fully Automated pressure calibration
  • Task preset and auto run
  • Auto step
  • User friendly interface
  • Intuitive icon driven menu structure
  • Measure mA or V with 0.01% RD + 0.005%FS accuracy
  • Source 0 to 22mA current
  • 24 VDC loop power supply to pressure transmitter during test
  • Automatic switch test
  • Up to 30V misuse protection on any two sockets
  • 7" LCD color screen (800X480)
  • Task management capability
  • Internal memory stores 120 tasks
  • Download tasks and upload results
  • Support HART instrumentation
  • Rechargeable battery with up to 8 hours operation between charges
  • Apply leak test to an external pressure system to determine the magnitude of pressure variations due to leaks
  • Special design the pipeline layout to avoid possible blockage and leakage
  • Only 12 lb
  • NIST traceable calibration certificate included

Each Unit Includes

  • External Pressure Manifold
  • 110/220V External Power Adapter
  • Chargeable Li-ion Battery
  • Test Leads for Calibrator
  • Short Circuit Cable
  • Carrying Case for ADT761 Calibrator and Accessory
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number ADT761-L-N
Product Name Automated Pressure Calibrator -13.5 to 100PSIG,1/4"NPTF
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details