Fluke Electric Pressure Calibrator, 30PSIG 4353218

Description
Product Highlights Electric Pressure Calibrator, 30 psi, 2 bar Electric pump for one handed pressure calibration Best in class pressure measurement uncertainty of 0.025% Measure and source mA with best in class 0.015% accuracy Precision pressure adjust vernier for accurate pressure calibration Variable release rate bleed valve for easy pressure adjustment Ideal performance for high accuracy transmitter calibration 30 PSI and 100 PSI pressure ranges Programmable pressure calibrator pump limit: eliminates over-pressurization allows the user to program target pressures for pumping Extended pressure measurement range with any of 29 700Pxx Pressure Modules Source mA with simultaneous pressure measurement to test valves and I/Ps Simulate mA signals to troubleshoot 4-20 mA loops Test pressure switches with built in switch test function Power transmitters during test using 24 V loop supply with simultaneous mA measurement Pressure Calibrator includes proven cleanout ports reduce pump failures Each Unit Includes Protective Yellow Holster Instructions Sheet (15 languages) Test Leads and Alligator Clip Two 9V alkaline batteries Hose Kit NIST - Traceable calibration report and data
Datasheet
Description
Product Highlights Electric Pressure Calibrator, 30 psi, 2 bar Electric pump for one handed pressure calibration Best in class pressure measurement uncertainty of 0.025% Measure and source mA with best in class 0.015% accuracy Precision pressure adjust vernier for accurate pressure calibration Variable release rate bleed valve for easy pressure adjustment Ideal performance for high accuracy transmitter calibration 30 PSI and 100 PSI pressure ranges Programmable pressure calibrator pump limit: eliminates over-pressurization allows the user to program target pressures for pumping Extended pressure measurement range with any of 29 700Pxx Pressure Modules Source mA with simultaneous pressure measurement to test valves and I/Ps Simulate mA signals to troubleshoot 4-20 mA loops Test pressure switches with built in switch test function Power transmitters during test using 24 V loop supply with simultaneous mA measurement Pressure Calibrator includes proven cleanout ports reduce pump failures Each Unit Includes Protective Yellow Holster Instructions Sheet (15 languages) Test Leads and Alligator Clip Two 9V alkaline batteries Hose Kit NIST - Traceable calibration report and data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Pressure Calibrator, 30PSIG - 719PRO 30G - Transcat, Inc.
Rochester, NY, USA
Electric Pressure Calibrator, 30PSIG
719PRO 30G
Electric Pressure Calibrator, 30PSIG 719PRO 30G
Product Highlights Electric Pressure Calibrator, 30 psi, 2 bar Electric pump for one handed pressure calibration Best in class pressure measurement uncertainty of 0.025% Measure and source mA with best in class 0.015% accuracy Precision pressure adjust vernier for accurate pressure calibration Variable release rate bleed valve for easy pressure adjustment Ideal performance for high accuracy transmitter calibration 30 PSI and 100 PSI pressure ranges Programmable pressure calibrator pump limit: eliminates over-pressurization allows the user to program target pressures for pumping Extended pressure measurement range with any of 29 700Pxx Pressure Modules Source mA with simultaneous pressure measurement to test valves and I/Ps Simulate mA signals to troubleshoot 4-20 mA loops Test pressure switches with built in switch test function Power transmitters during test using 24 V loop supply with simultaneous mA measurement Pressure Calibrator includes proven cleanout ports reduce pump failures Each Unit Includes Protective Yellow Holster Instructions Sheet (15 languages) Test Leads and Alligator Clip Two 9V alkaline batteries Hose Kit NIST - Traceable calibration report and data

Product Highlights

  • Electric Pressure Calibrator, 30 psi, 2 bar
  • Electric pump for one handed pressure calibration
  • Best in class pressure measurement uncertainty of 0.025%
  • Measure and source mA with best in class 0.015% accuracy
  • Precision pressure adjust vernier for accurate pressure calibration
  • Variable release rate bleed valve for easy pressure adjustment
  • Ideal performance for high accuracy transmitter calibration
  • 30 PSI and 100 PSI pressure ranges
  • Programmable pressure calibrator pump limit:
  • eliminates over-pressurization
  • allows the user to program target pressures for pumping
  • Extended pressure measurement range with any of 29 700Pxx Pressure Modules
  • Source mA with simultaneous pressure measurement to test valves and I/Ps
  • Simulate mA signals to troubleshoot 4-20 mA loops
  • Test pressure switches with built in switch test function
  • Power transmitters during test using 24 V loop supply with simultaneous mA measurement
  • Pressure Calibrator includes proven cleanout ports reduce pump failures

Each Unit Includes

  • Protective Yellow Holster
  • Instructions Sheet (15 languages)
  • Test Leads and Alligator Clip
  • Two 9V alkaline batteries
  • Hose Kit
  • NIST - Traceable calibration report and data
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 719PRO 30G
Product Name Electric Pressure Calibrator, 30PSIG
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details