25528CL -- DUAL SENSOR PRESSURE LOOP CALIBRATOR 10" H20, 30 PSI
Transcat, Inc.
Dual Sensor Pressure Loop Calibrator 10" H20, 30 PSI
25528CL
Description
Product Highlights
10" H20, 30 PSI, 0.01% FS
Description
Product Highlights
10" H20, 30 PSI, 0.01% FS
Suppliers
Dual Sensor Pressure Loop Calibrator 10" H20, 30 PSI
25528CL
Product Highlights
10" H20, 30 PSI, 0.01% FS
Product Highlights
- 10" H20, 30 PSI, 0.01% FS
Supplier's Site
Technical Specifications
|
Product Category
|
Calibration Instruments |
|
Product Number
|
25528CL |
|
Product Name
|
Dual Sensor Pressure Loop Calibrator 10" H20, 30 PSI |
|
Environmental Properties
|
Pressure / Vacuum
|
Unlock Full Specs
to access all available technical data
Similar Products
Pratt & Whitney Measurement Systems, Inc.
Calibrator Style
Modular
Physical Properties
Displacement/ Position
User Interface
Computer Interface
View Details
Calibrator Style
Portable
Environmental Properties
Gas
View Details
Calibrator Style
Portable
Calibration Signal
Signal / Waveform Generator Output
Frequency Range
100 to 6.00E7 Hz
View Details
Calibrator Style
Fixed; Battery Powered
Environmental Properties
Flow
Other Properties
33 H x 24.6 W x 12 D
View Details