Fluke Dual Sensor Pressure Calibrator 16PSIG/1500PSIG 4353401

Description
Product Highlights Dual Sensor Pressure Calibrator 16PSIG/1500PSIG Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Pt100 RTD input for temperature measurement, (probe optional) Measures 4 to 20 mA signals Internal 24 V loop power supply can power a transmitter under test Measure up to 30 V dc, check 24 V loop power supplies Extend pressure measurement range with connection to external 700 series pressure modules (29 ranges) Large backlit graphic display can display up to three inputs simultaneously Store five instrument setups for recall and use Each Unit Includes Soft case Four (4) AA batteries Manual Traceable calibration certificate Test leads
Datasheet
Description
Product Highlights Dual Sensor Pressure Calibrator 16PSIG/1500PSIG Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Pt100 RTD input for temperature measurement, (probe optional) Measures 4 to 20 mA signals Internal 24 V loop power supply can power a transmitter under test Measure up to 30 V dc, check 24 V loop power supplies Extend pressure measurement range with connection to external 700 series pressure modules (29 ranges) Large backlit graphic display can display up to three inputs simultaneously Store five instrument setups for recall and use Each Unit Includes Soft case Four (4) AA batteries Manual Traceable calibration certificate Test leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Sensor Pressure Calibrator 16PSIG/1500PSIG - 721-1615 - Transcat, Inc.
Rochester, NY, USA
Dual Sensor Pressure Calibrator 16PSIG/1500PSIG
721-1615
Dual Sensor Pressure Calibrator 16PSIG/1500PSIG 721-1615
Product Highlights Dual Sensor Pressure Calibrator 16PSIG/1500PSIG Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Pt100 RTD input for temperature measurement, (probe optional) Measures 4 to 20 mA signals Internal 24 V loop power supply can power a transmitter under test Measure up to 30 V dc, check 24 V loop power supplies Extend pressure measurement range with connection to external 700 series pressure modules (29 ranges) Large backlit graphic display can display up to three inputs simultaneously Store five instrument setups for recall and use Each Unit Includes Soft case Four (4) AA batteries Manual Traceable calibration certificate Test leads

Product Highlights

  • Dual Sensor Pressure Calibrator 16PSIG/1500PSIG
  • Ideal for gas flow calibration (custody transfer) applications
  • Two isolated, stainless steel, pressure sensors with 0.025 % accuracy
  • Pt100 RTD input for temperature measurement, (probe optional)
  • Measures 4 to 20 mA signals
  • Internal 24 V loop power supply can power a transmitter under test
  • Measure up to 30 V dc, check 24 V loop power supplies
  • Extend pressure measurement range with connection to external 700 series pressure modules (29 ranges)
  • Large backlit graphic display can display up to three inputs simultaneously
  • Store five instrument setups for recall and use

Each Unit Includes

  • Soft case
  • Four (4) AA batteries
  • Manual
  • Traceable calibration certificate
  • Test leads
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 721-1615
Product Name Dual Sensor Pressure Calibrator 16PSIG/1500PSIG
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details
In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details
Ambient Multi-Gas Calibration/Dilution System - Series 6100 - Environics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
User Interface Digital Front Panel
View Details