Fluke Calibration Industrial Pressure Calibrator, NPT Manifold, HC20 Test Port 4755256

Description
Product Highlights The Fluke Calibration 2271A Industrial Pressure Calibrator provides a complete, automated pressure testing solution for calibrating a wide variety of pressure gauges and sensors. Thanks to its modular design, it can be configured to meet different needs and budgets, and expanded to cover a broad workload. The 2271A is ideal for calibration laboratories starting out in pressure calibration because it offers wide pressure measurement capabilities in a single instrument. Everything you need for calibrating pressure is included; just connect supply pressure. And your investment will stand the test of time: as your workload grows and changes, the 2271A can grow and change too. Just add measurement modules. The 2271A is also a great fit for labs that currently calibrate pressure transmitters and gauges and want to expand their capabilities or make their processes more efficient. This instrument is easy to set up and use, so you don't have to reserve it for your most experienced technicians. The built in electrical measurement and programmable tasks provide full automation, helping your lab run more efficiently. If you are concerned about contamination from workload coming in from the field, the 2271A is a good choice for you as well. Its optional Contamination Prevention System (CPS) provides an important safeguard against that pervasive hazard. A graphical user interface in your choice of ten languages and an intuitive menu structure, as well as an intuitive hardware design, make the 2271A remarkably easy to learn and to use. NPT Manifold HC20 Test Port Connections Calibrate a wide range of gauges and sensors with a single instrument Wide measurement range from -100 kPa to 20 MPa (-15 to 3000 psi) Removable pressure measurement modules make it easy to change or add measurement ranges Integrated electrical measurement module with HART communication provides a complete solution for calibrating pressure transmitters Built-in dual test ports enable you to connect multiple devices under test (DUTs) 0.02 % FS pressure measurement uncertainty Localized graphical user interface in choice of ten languages
Datasheet
Description
Product Highlights The Fluke Calibration 2271A Industrial Pressure Calibrator provides a complete, automated pressure testing solution for calibrating a wide variety of pressure gauges and sensors. Thanks to its modular design, it can be configured to meet different needs and budgets, and expanded to cover a broad workload. The 2271A is ideal for calibration laboratories starting out in pressure calibration because it offers wide pressure measurement capabilities in a single instrument. Everything you need for calibrating pressure is included; just connect supply pressure. And your investment will stand the test of time: as your workload grows and changes, the 2271A can grow and change too. Just add measurement modules. The 2271A is also a great fit for labs that currently calibrate pressure transmitters and gauges and want to expand their capabilities or make their processes more efficient. This instrument is easy to set up and use, so you don't have to reserve it for your most experienced technicians. The built in electrical measurement and programmable tasks provide full automation, helping your lab run more efficiently. If you are concerned about contamination from workload coming in from the field, the 2271A is a good choice for you as well. Its optional Contamination Prevention System (CPS) provides an important safeguard against that pervasive hazard. A graphical user interface in your choice of ten languages and an intuitive menu structure, as well as an intuitive hardware design, make the 2271A remarkably easy to learn and to use. NPT Manifold HC20 Test Port Connections Calibrate a wide range of gauges and sensors with a single instrument Wide measurement range from -100 kPa to 20 MPa (-15 to 3000 psi) Removable pressure measurement modules make it easy to change or add measurement ranges Integrated electrical measurement module with HART communication provides a complete solution for calibrating pressure transmitters Built-in dual test ports enable you to connect multiple devices under test (DUTs) 0.02 % FS pressure measurement uncertainty Localized graphical user interface in choice of ten languages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Pressure Calibrator, NPT Manifold, HC20 Test Port - 2271A-NPT-HC20 - Transcat, Inc.
Rochester, NY, USA
Industrial Pressure Calibrator, NPT Manifold, HC20 Test Port
2271A-NPT-HC20
Industrial Pressure Calibrator, NPT Manifold, HC20 Test Port 2271A-NPT-HC20
Product Highlights The Fluke Calibration 2271A Industrial Pressure Calibrator provides a complete, automated pressure testing solution for calibrating a wide variety of pressure gauges and sensors. Thanks to its modular design, it can be configured to meet different needs and budgets, and expanded to cover a broad workload. The 2271A is ideal for calibration laboratories starting out in pressure calibration because it offers wide pressure measurement capabilities in a single instrument. Everything you need for calibrating pressure is included; just connect supply pressure. And your investment will stand the test of time: as your workload grows and changes, the 2271A can grow and change too. Just add measurement modules. The 2271A is also a great fit for labs that currently calibrate pressure transmitters and gauges and want to expand their capabilities or make their processes more efficient. This instrument is easy to set up and use, so you don't have to reserve it for your most experienced technicians. The built in electrical measurement and programmable tasks provide full automation, helping your lab run more efficiently. If you are concerned about contamination from workload coming in from the field, the 2271A is a good choice for you as well. Its optional Contamination Prevention System (CPS) provides an important safeguard against that pervasive hazard. A graphical user interface in your choice of ten languages and an intuitive menu structure, as well as an intuitive hardware design, make the 2271A remarkably easy to learn and to use. NPT Manifold HC20 Test Port Connections Calibrate a wide range of gauges and sensors with a single instrument Wide measurement range from -100 kPa to 20 MPa (-15 to 3000 psi) Removable pressure measurement modules make it easy to change or add measurement ranges Integrated electrical measurement module with HART communication provides a complete solution for calibrating pressure transmitters Built-in dual test ports enable you to connect multiple devices under test (DUTs) 0.02 % FS pressure measurement uncertainty Localized graphical user interface in choice of ten languages

Product Highlights

The Fluke Calibration 2271A Industrial Pressure Calibrator provides a complete, automated pressure testing solution for calibrating a wide variety of pressure gauges and sensors. Thanks to its modular design, it can be configured to meet different needs and budgets, and expanded to cover a broad workload.

The 2271A is ideal for calibration laboratories starting out in pressure calibration because it offers wide pressure measurement capabilities in a single instrument. Everything you need for calibrating pressure is included; just connect supply pressure. And your investment will stand the test of time: as your workload grows and changes, the 2271A can grow and change too. Just add measurement modules.

The 2271A is also a great fit for labs that currently calibrate pressure transmitters and gauges and want to expand their capabilities or make their processes more efficient. This instrument is easy to set up and use, so you don't have to reserve it for your most experienced technicians. The built in electrical measurement and programmable tasks provide full automation, helping your lab run more efficiently.

If you are concerned about contamination from workload coming in from the field, the 2271A is a good choice for you as well. Its optional Contamination Prevention System (CPS) provides an important safeguard against that pervasive hazard.

A graphical user interface in your choice of ten languages and an intuitive menu structure, as well as an intuitive hardware design, make the 2271A remarkably easy to learn and to use.

  • NPT Manifold
  • HC20 Test Port Connections
  • Calibrate a wide range of gauges and sensors with a single instrument
  • Wide measurement range from -100 kPa to 20 MPa (-15 to 3000 psi)
  • Removable pressure measurement modules make it easy to change or add measurement ranges
  • Integrated electrical measurement module with HART communication provides a complete solution for calibrating pressure transmitters
  • Built-in dual test ports enable you to connect multiple devices under test (DUTs)
  • 0.02 % FS pressure measurement uncertainty
  • Localized graphical user interface in choice of ten languages
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 2271A-NPT-HC20
Product Name Industrial Pressure Calibrator, NPT Manifold, HC20 Test Port
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Calibration Module - ACM4520 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 volts
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Torsion Calibrator Accessory - Model 3590-TORSION - Epsilon Technology Corp.
Specs
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details