AMETEK Sensors, Test & CalibrationMultifunction Calibrator w/Baro ModuleASC400BAROFCT
Description
Product Highlights
Large full color display and easy non-menu user interface – unique single layer interface means no deep menus to scroll through
Input and output – read or simulate 16 RTD types, 13 TC types, current, voltage, frequency, pulse train, resistance
Simultaneous source and isolated read-back
Calibrate pressure and temperature with APM CPF and optional reference level Pt100 temperature probe
Optional BARO module – use with APM CPF for absolute pressure measurement
Features such as automatic leak test, switch test, scaling, stepping, and ramping
Fuseless protection
“Wireless keypad” – test leads connect at the top so no interference with keypad operation – one of the key design elements of our JOFRA handheld calibrators
Each Unit Includes
ASC-400 unit with Baro Module
Battery set (6 x AA)
Electronic Manual (USB)
2 sets of test leads & test clips (black & red)
Handy soft case, with pocket for the test leads and an opening in the top to provide easy access to the test terminals
Full international traceable calibration certificate
Transcat, Inc.
Done
Datasheet
Description
Product Highlights
Large full color display and easy non-menu user interface – unique single layer interface means no deep menus to scroll through
Input and output – read or simulate 16 RTD types, 13 TC types, current, voltage, frequency, pulse train, resistance
Simultaneous source and isolated read-back
Calibrate pressure and temperature with APM CPF and optional reference level Pt100 temperature probe
Optional BARO module – use with APM CPF for absolute pressure measurement
Features such as automatic leak test, switch test, scaling, stepping, and ramping
Fuseless protection
“Wireless keypad” – test leads connect at the top so no interference with keypad operation – one of the key design elements of our JOFRA handheld calibrators
Each Unit Includes
ASC-400 unit with Baro Module
Battery set (6 x AA)
Electronic Manual (USB)
2 sets of test leads & test clips (black & red)
Handy soft case, with pocket for the test leads and an opening in the top to provide easy access to the test terminals
Full international traceable calibration certificate
Product Highlights
Large full color display and easy non-menu user interface – unique single layer interface means no deep menus to scroll through
Input and output – read or simulate 16 RTD types, 13 TC types, current, voltage, frequency, pulse train, resistance
Simultaneous source and isolated read-back
Calibrate pressure and temperature with APM CPF and optional reference level Pt100 temperature probe
Optional BARO module – use with APM CPF for absolute pressure measurement
Features such as automatic leak test, switch test, scaling, stepping, and ramping
Fuseless protection
“Wireless keypad” – test leads connect at the top so no interference with keypad operation – one of the key design elements of our JOFRA handheld calibrators
Each Unit Includes
ASC-400 unit with Baro Module
Battery set (6 x AA)
Electronic Manual (USB)
2 sets of test leads & test clips (black & red)
Handy soft case, with pocket for the test leads and an opening in the top to provide easy access to the test terminals
Full international traceable calibration certificate
Product Highlights
Large full color display and easy non-menu user interface – unique single layer interface means no deep menus to scroll through
Input and output – read or simulate 16 RTD types, 13 TC types, current, voltage, frequency, pulse train, resistance
Simultaneous source and isolated read-back
Calibrate pressure and temperature with APM CPF and optional reference level Pt100 temperature probe
Optional BARO module – use with APM CPF for absolute pressure measurement
Features such as automatic leak test, switch test, scaling, stepping, and ramping
Fuseless protection
“Wireless keypad” – test leads connect at the top so no interference with keypad operation – one of the key design elements of our JOFRA handheld calibrators
Each Unit Includes
ASC-400 unit with Baro Module
Battery set (6 x AA)
Electronic Manual (USB)
2 sets of test leads & test clips (black & red)
Handy soft case, with pocket for the test leads and an opening in the top to provide easy access to the test terminals
Full international traceable calibration certificate