Fluke Pressure Calibrator,-12to30PSI, FLUKE-717 30G

Description
Overview The Fluke 717 Pressure Calibrator delivers outstanding performance, durability and reliability. The calibrator is compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 750 Series Documenting Process Calibrators, the Fluke 717 Pressure Calibrator is easy to use. It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes. The Fluke 717 Pressure Calibrator is compatible with Fluke 700Pxx differential, gauge and absolute pressure modules to increase functionality. Product Highlights Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power Measure pressure to 10,000 psi/700 bar using one of 29 Fluke 700Pxx Pressure Modules 1/8 NPT female pressure fitting Compatible with non-corrosive Gases and liquids Select eleven different engineering units Zero, min, max, and hold functions Calibrate P/I instruments with simultaneous pressure and current measurement Pressure switch test function captures set, reset and Deadband values of a pressure switch Error% calculation of mA measurements for quick pass-fail decisions Long lasting battery life Holster features test lead storage Compatible with Toolpack magnetic hanging system New switch test Each Unit Includes Protective Yellow Holster with test lead storage Instructions Sheet (14 languages) Single 9V alkaline battery Test Leads and Alligator Clips
Datasheet
Description
Overview The Fluke 717 Pressure Calibrator delivers outstanding performance, durability and reliability. The calibrator is compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 750 Series Documenting Process Calibrators, the Fluke 717 Pressure Calibrator is easy to use. It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes. The Fluke 717 Pressure Calibrator is compatible with Fluke 700Pxx differential, gauge and absolute pressure modules to increase functionality. Product Highlights Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power Measure pressure to 10,000 psi/700 bar using one of 29 Fluke 700Pxx Pressure Modules 1/8 NPT female pressure fitting Compatible with non-corrosive Gases and liquids Select eleven different engineering units Zero, min, max, and hold functions Calibrate P/I instruments with simultaneous pressure and current measurement Pressure switch test function captures set, reset and Deadband values of a pressure switch Error% calculation of mA measurements for quick pass-fail decisions Long lasting battery life Holster features test lead storage Compatible with Toolpack magnetic hanging system New switch test Each Unit Includes Protective Yellow Holster with test lead storage Instructions Sheet (14 languages) Single 9V alkaline battery Test Leads and Alligator Clips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator,-12to30PSI, - 717-30G - Transcat, Inc.
Rochester, NY, USA
Pressure Calibrator,-12to30PSI,
717-30G
Pressure Calibrator,-12to30PSI, 717-30G
Overview The Fluke 717 Pressure Calibrator delivers outstanding performance, durability and reliability. The calibrator is compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 750 Series Documenting Process Calibrators, the Fluke 717 Pressure Calibrator is easy to use. It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes. The Fluke 717 Pressure Calibrator is compatible with Fluke 700Pxx differential, gauge and absolute pressure modules to increase functionality. Product Highlights Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power Measure pressure to 10,000 psi/700 bar using one of 29 Fluke 700Pxx Pressure Modules 1/8 NPT female pressure fitting Compatible with non-corrosive Gases and liquids Select eleven different engineering units Zero, min, max, and hold functions Calibrate P/I instruments with simultaneous pressure and current measurement Pressure switch test function captures set, reset and Deadband values of a pressure switch Error% calculation of mA measurements for quick pass-fail decisions Long lasting battery life Holster features test lead storage Compatible with Toolpack magnetic hanging system New switch test Each Unit Includes Protective Yellow Holster with test lead storage Instructions Sheet (14 languages) Single 9V alkaline battery Test Leads and Alligator Clips

Overview

The Fluke 717 Pressure Calibrator delivers outstanding performance, durability and reliability. The calibrator is compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 750 Series Documenting Process Calibrators, the Fluke 717 Pressure Calibrator is easy to use. It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes. The Fluke 717 Pressure Calibrator is compatible with Fluke 700Pxx differential, gauge and absolute pressure modules to increase functionality.

Product Highlights

  • Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power
  • Measure pressure to 10,000 psi/700 bar using one of 29 Fluke 700Pxx Pressure Modules
  • 1/8 NPT female pressure fitting
  • Compatible with non-corrosive Gases and liquids
  • Select eleven different engineering units
  • Zero, min, max, and hold functions
  • Calibrate P/I instruments with simultaneous pressure and current measurement
  • Pressure switch test function captures set, reset and Deadband values of a pressure switch
  • Error% calculation of mA measurements for quick pass-fail decisions
  • Long lasting battery life
  • Holster features test lead storage
  • Compatible with Toolpack magnetic hanging system
  • New switch test

Each Unit Includes

  • Protective Yellow Holster with test lead storage
  • Instructions Sheet (14 languages)
  • Single 9V alkaline battery
  • Test Leads and Alligator Clips
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 717-30G
Product Name Pressure Calibrator,-12to30PSI,
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details