Transcat, Inc. Pressure Calibrator, Intrinsically Safe 30 PSI DPI615SPC-30G

Description
Product Highlights 52 Ranges from 2.5 mbar to 700 bar Accuracy from 0.025% F.S. Integral combined pressure/vacuum pump 4 to 20 mA loop test facility RS 232 interface and fully documenting version Up to 11 sensors per instrument Each Unit Includes Carrying case Test leads User guide Calibration certificate with data Rechargeable battery pack and charger/power supply as standard
Datasheet
Description
Product Highlights 52 Ranges from 2.5 mbar to 700 bar Accuracy from 0.025% F.S. Integral combined pressure/vacuum pump 4 to 20 mA loop test facility RS 232 interface and fully documenting version Up to 11 sensors per instrument Each Unit Includes Carrying case Test leads User guide Calibration certificate with data Rechargeable battery pack and charger/power supply as standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator, Intrinsically Safe 30 PSI - DPI615SPC-30G - Transcat, Inc.
Rochester, NY, USA
Pressure Calibrator, Intrinsically Safe 30 PSI
DPI615SPC-30G
Pressure Calibrator, Intrinsically Safe 30 PSI DPI615SPC-30G
Product Highlights 52 Ranges from 2.5 mbar to 700 bar Accuracy from 0.025% F.S. Integral combined pressure/vacuum pump 4 to 20 mA loop test facility RS 232 interface and fully documenting version Up to 11 sensors per instrument Each Unit Includes Carrying case Test leads User guide Calibration certificate with data Rechargeable battery pack and charger/power supply as standard

Product Highlights

  • 52 Ranges from 2.5 mbar to 700 bar
  • Accuracy from 0.025% F.S.
  • Integral combined pressure/vacuum pump
  • 4 to 20 mA loop test facility
  • RS 232 interface and fully documenting version
  • Up to 11 sensors per instrument

Each Unit Includes

  • Carrying case
  • Test leads
  • User guide
  • Calibration certificate with data
  • Rechargeable battery pack and charger/power supply as standard
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number DPI615SPC-30G
Product Name Pressure Calibrator, Intrinsically Safe 30 PSI
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
VNA Calibration Standard - 2503H75 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 1.80E10 Hz
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details