Martel Electronics Corporation Pressure Calibrator Kit 300PSIG 1919096

Description
Product Highlights Martel Model # T-140-300-KIT High accuracy gauge or differential capability Rugged, dust tight, water-resistant case Isolated SS sensors on 300 PSI and 3,000 PSI units Easy to read Super-Twist LCD Intuitive controls make operation easy, even for infrequent users Powered by a common 9 Volt alkaline battery Supplied in full rubber boot Each Unit Includes Protective Rubber Boot Batteries NIST Calibration Certificate Instruction Manual
Description
Product Highlights Martel Model # T-140-300-KIT High accuracy gauge or differential capability Rugged, dust tight, water-resistant case Isolated SS sensors on 300 PSI and 3,000 PSI units Easy to read Super-Twist LCD Intuitive controls make operation easy, even for infrequent users Powered by a common 9 Volt alkaline battery Supplied in full rubber boot Each Unit Includes Protective Rubber Boot Batteries NIST Calibration Certificate Instruction Manual

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator Kit 300PSIG - T-140-300 KIT - Transcat, Inc.
Rochester, NY, USA
Pressure Calibrator Kit 300PSIG
T-140-300 KIT
Pressure Calibrator Kit 300PSIG T-140-300 KIT
Product Highlights Martel Model # T-140-300-KIT High accuracy gauge or differential capability Rugged, dust tight, water-resistant case Isolated SS sensors on 300 PSI and 3,000 PSI units Easy to read Super-Twist LCD Intuitive controls make operation easy, even for infrequent users Powered by a common 9 Volt alkaline battery Supplied in full rubber boot Each Unit Includes Protective Rubber Boot Batteries NIST Calibration Certificate Instruction Manual

Product Highlights

  • Martel Model # T-140-300-KIT
  • High accuracy gauge or differential capability
  • Rugged, dust tight, water-resistant case
  • Isolated SS sensors on 300 PSI and 3,000 PSI units
  • Easy to read Super-Twist LCD
  • Intuitive controls make operation easy, even for infrequent users
  • Powered by a common 9 Volt alkaline battery
  • Supplied in full rubber boot

Each Unit Includes

  • Protective Rubber Boot
  • Batteries
  • NIST Calibration Certificate
  • Instruction Manual
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number T-140-300 KIT
Product Name Pressure Calibrator Kit 300PSIG
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details