Fluke Intrinsically Safe Pressure Calibrator,30PSI FLUKE-718EX 30

Description
Product Highlights Fluke Model # 718EX-30 Built-in pressure / vacuum hand pump, with fine adjust vernier and bleed valve. Pressure measurement to 0.05% of full span, using an internal pressure sensor. Pressure measurement to 3,000 psi / 200 bar using any of eight intrinsically safe Fluke 700PEx Pressure Modules. Wide range of selectable measurement units for pressure. Current measurement with 0.02% accuracy and 0.001 mA resolution. Pressure switch test function. Min-Max Hold functions. Compact size and weight. Simple, push-button user interface. Rugged and reliable, ideal for field use. Includes manufacturer's NIST-traceable calibration certificate. Safety: ATEX II 1G EEx ia IIC T4 compliant CSA Certification I.S. Class I, Div 1 Groups A-D , T4 Each Unit Includes Protective Red Holster Test Leads (TL75) Test Clips (AC72) Media Filter CD User Manuals Fluke 718Ex CCD Control Drawing
Datasheet
Description
Product Highlights Fluke Model # 718EX-30 Built-in pressure / vacuum hand pump, with fine adjust vernier and bleed valve. Pressure measurement to 0.05% of full span, using an internal pressure sensor. Pressure measurement to 3,000 psi / 200 bar using any of eight intrinsically safe Fluke 700PEx Pressure Modules. Wide range of selectable measurement units for pressure. Current measurement with 0.02% accuracy and 0.001 mA resolution. Pressure switch test function. Min-Max Hold functions. Compact size and weight. Simple, push-button user interface. Rugged and reliable, ideal for field use. Includes manufacturer's NIST-traceable calibration certificate. Safety: ATEX II 1G EEx ia IIC T4 compliant CSA Certification I.S. Class I, Div 1 Groups A-D , T4 Each Unit Includes Protective Red Holster Test Leads (TL75) Test Clips (AC72) Media Filter CD User Manuals Fluke 718Ex CCD Control Drawing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Pressure Calibrator,30PSI - 718-30G-IS - Transcat, Inc.
Rochester, NY, USA
Intrinsically Safe Pressure Calibrator,30PSI
718-30G-IS
Intrinsically Safe Pressure Calibrator,30PSI 718-30G-IS
Product Highlights Fluke Model # 718EX-30 Built-in pressure / vacuum hand pump, with fine adjust vernier and bleed valve. Pressure measurement to 0.05% of full span, using an internal pressure sensor. Pressure measurement to 3,000 psi / 200 bar using any of eight intrinsically safe Fluke 700PEx Pressure Modules. Wide range of selectable measurement units for pressure. Current measurement with 0.02% accuracy and 0.001 mA resolution. Pressure switch test function. Min-Max Hold functions. Compact size and weight. Simple, push-button user interface. Rugged and reliable, ideal for field use. Includes manufacturer's NIST-traceable calibration certificate. Safety: ATEX II 1G EEx ia IIC T4 compliant CSA Certification I.S. Class I, Div 1 Groups A-D , T4 Each Unit Includes Protective Red Holster Test Leads (TL75) Test Clips (AC72) Media Filter CD User Manuals Fluke 718Ex CCD Control Drawing

Product Highlights

  • Fluke Model # 718EX-30
  • Built-in pressure / vacuum hand pump, with fine adjust vernier and bleed valve.
  • Pressure measurement to 0.05% of full span, using an internal pressure sensor.
  • Pressure measurement to 3,000 psi / 200 bar using any of eight intrinsically safe Fluke 700PEx Pressure Modules.
  • Wide range of selectable measurement units for pressure.
  • Current measurement with 0.02% accuracy and 0.001 mA resolution.
  • Pressure switch test function.
  • Min-Max Hold functions.
  • Compact size and weight.
  • Simple, push-button user interface.
  • Rugged and reliable, ideal for field use.
  • Includes manufacturer's NIST-traceable calibration certificate.
  • Safety: ATEX II 1G EEx ia IIC T4 compliant CSA Certification I.S. Class I, Div 1 Groups A-D , T4

Each Unit Includes

  • Protective Red Holster
  • Test Leads (TL75)
  • Test Clips (AC72)
  • Media Filter
  • CD User Manuals
  • Fluke 718Ex CCD Control Drawing
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 718-30G-IS
Product Name Intrinsically Safe Pressure Calibrator,30PSI
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
Digital Electronic Calibrator - Model 3590 - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details