Crystal Engineering Corporation HPC40 Series Pressure Calibrator, 10K PSI, BARO, NPT HPC41-10KPSI-BARO

Description
Product Highlights 0.035% of Reading Accuracy Gauge, Absolute, and Differential Pressure to 15,000 psi / 1000 bar / 100 MPa Advanced Simplicity "Non-Menu" Interface Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply High Accuracy Thermometer with "True Ohm" Technology Store & Recall Previously Used Screens Flexible Power Options Including Rechargeable
Datasheet
Description
Product Highlights 0.035% of Reading Accuracy Gauge, Absolute, and Differential Pressure to 15,000 psi / 1000 bar / 100 MPa Advanced Simplicity "Non-Menu" Interface Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply High Accuracy Thermometer with "True Ohm" Technology Store & Recall Previously Used Screens Flexible Power Options Including Rechargeable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPC40 Series Pressure Calibrator, 10K PSI, BARO, NPT - HPC41-10KPSI-BARO - Transcat, Inc.
Rochester, NY, USA
HPC40 Series Pressure Calibrator, 10K PSI, BARO, NPT
HPC41-10KPSI-BARO
HPC40 Series Pressure Calibrator, 10K PSI, BARO, NPT HPC41-10KPSI-BARO
Product Highlights 0.035% of Reading Accuracy Gauge, Absolute, and Differential Pressure to 15,000 psi / 1000 bar / 100 MPa Advanced Simplicity "Non-Menu" Interface Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply High Accuracy Thermometer with "True Ohm" Technology Store & Recall Previously Used Screens Flexible Power Options Including Rechargeable

Product Highlights

  • 0.035% of Reading Accuracy
  • Gauge, Absolute, and Differential Pressure to 15,000 psi / 1000 bar / 100 MPa
  • Advanced Simplicity "Non-Menu" Interface
  • Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply
  • High Accuracy Thermometer with "True Ohm" Technology
  • Store & Recall Previously Used Screens
  • Flexible Power Options Including Rechargeable
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number HPC41-10KPSI-BARO
Product Name HPC40 Series Pressure Calibrator, 10K PSI, BARO, NPT
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details
Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details