Altek Industries Corp. Thermocouple Calibrator VIP Kit 322-L-VIP

Description
Product Highlights Value Incentive Package LIMITED TIME ONLY! Thermocouple Calibrator, FREE DMM, FREE Calibration Labels and PST Tool Altek 322 - Sources/Reads T/C Types J, K, T, E and mV, ±0.2°C or Better Accuracy, 0.1°/1° & 0.001 mV Resolution, F/C Switchable, Single Rotary Knob Provides Rapid Coarse & Fine Output Adjustment, Three-Point Quik-Chek Switch. FREE 5XP-A Compact DMM with Non Contact Voltage FREE Leatherman PST Tool - Consists of: Needlenose Pliers, Regular Pliers, Wire Cutters, Hard-Wire Cutters, Clip-Point Knife, File, 8 in. / 20 cm Ruler, Bottle Opener, Small Screwdriver, Medium Screwdriver, Large Screwdriver, Phillips Screwdriver (#1 / #2), Awl Punch FREE JKTE Mini Plug To Pigtail T/C Lead FREE Pack of Green Calibration Labels A Savings Value of Over $150 Each Unit Includes 9V Alkaline Battery Carrying Case Instruction Manual Three-Year Warranty Manufacturer's Statement of Calibration Practices FREE 5XP-A DMM FREE PST Tool FREE T/C Lead FREE Calibration Labels
Description
Product Highlights Value Incentive Package LIMITED TIME ONLY! Thermocouple Calibrator, FREE DMM, FREE Calibration Labels and PST Tool Altek 322 - Sources/Reads T/C Types J, K, T, E and mV, ±0.2°C or Better Accuracy, 0.1°/1° & 0.001 mV Resolution, F/C Switchable, Single Rotary Knob Provides Rapid Coarse & Fine Output Adjustment, Three-Point Quik-Chek Switch. FREE 5XP-A Compact DMM with Non Contact Voltage FREE Leatherman PST Tool - Consists of: Needlenose Pliers, Regular Pliers, Wire Cutters, Hard-Wire Cutters, Clip-Point Knife, File, 8 in. / 20 cm Ruler, Bottle Opener, Small Screwdriver, Medium Screwdriver, Large Screwdriver, Phillips Screwdriver (#1 / #2), Awl Punch FREE JKTE Mini Plug To Pigtail T/C Lead FREE Pack of Green Calibration Labels A Savings Value of Over $150 Each Unit Includes 9V Alkaline Battery Carrying Case Instruction Manual Three-Year Warranty Manufacturer's Statement of Calibration Practices FREE 5XP-A DMM FREE PST Tool FREE T/C Lead FREE Calibration Labels

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Calibrator VIP Kit - 322-L-VIP - Transcat, Inc.
Rochester, NY, USA
Thermocouple Calibrator VIP Kit
322-L-VIP
Thermocouple Calibrator VIP Kit 322-L-VIP
Product Highlights Value Incentive Package LIMITED TIME ONLY! Thermocouple Calibrator, FREE DMM, FREE Calibration Labels and PST Tool Altek 322 - Sources/Reads T/C Types J, K, T, E and mV, ±0.2°C or Better Accuracy, 0.1°/1° & 0.001 mV Resolution, F/C Switchable, Single Rotary Knob Provides Rapid Coarse & Fine Output Adjustment, Three-Point Quik-Chek Switch. FREE 5XP-A Compact DMM with Non Contact Voltage FREE Leatherman PST Tool - Consists of: Needlenose Pliers, Regular Pliers, Wire Cutters, Hard-Wire Cutters, Clip-Point Knife, File, 8 in. / 20 cm Ruler, Bottle Opener, Small Screwdriver, Medium Screwdriver, Large Screwdriver, Phillips Screwdriver (#1 / #2), Awl Punch FREE JKTE Mini Plug To Pigtail T/C Lead FREE Pack of Green Calibration Labels A Savings Value of Over $150 Each Unit Includes 9V Alkaline Battery Carrying Case Instruction Manual Three-Year Warranty Manufacturer's Statement of Calibration Practices FREE 5XP-A DMM FREE PST Tool FREE T/C Lead FREE Calibration Labels

Product Highlights

  • Value Incentive Package
  • LIMITED TIME ONLY!
  • Thermocouple Calibrator, FREE DMM, FREE Calibration Labels and PST Tool
  • Altek 322 - Sources/Reads T/C Types J, K, T, E and mV, ±0.2°C or Better Accuracy, 0.1°/1° & 0.001 mV Resolution, F/C Switchable, Single Rotary Knob Provides Rapid Coarse & Fine Output Adjustment, Three-Point Quik-Chek Switch.
  • FREE 5XP-A Compact DMM with Non Contact Voltage
  • FREE Leatherman PST Tool - Consists of: Needlenose Pliers, Regular Pliers, Wire Cutters, Hard-Wire Cutters, Clip-Point Knife, File, 8 in. / 20 cm Ruler, Bottle Opener, Small Screwdriver, Medium Screwdriver, Large Screwdriver, Phillips Screwdriver (#1 / #2), Awl Punch
  • FREE JKTE Mini Plug To Pigtail T/C Lead
  • FREE Pack of Green Calibration Labels
  • A Savings Value of Over $150

Each Unit Includes

  • 9V Alkaline Battery
  • Carrying Case
  • Instruction Manual
  • Three-Year Warranty
  • Manufacturer's Statement of Calibration Practices
  • FREE 5XP-A DMM
  • FREE PST Tool
  • FREE T/C Lead
  • FREE Calibration Labels
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 322-L-VIP
Product Name Thermocouple Calibrator VIP Kit
Environmental Properties Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
VNA Calibration Standard - X301A - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
Electrical Properties Resistance/ Impedance
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details