AMETEK Sensors, Test & Calibration Easy Temperature Calibrator -10 to 125C ETC125AMULB02EX

Description
Product Highlights Fast calibration saves money: Heats up as quickly as 100°C / 212°F per minute and stabilizes in just 3 minutes. Completes a 2-point test in less than 10 minutes. Stainless steel and rubber side panels, makes the instrument suitable for an industrial environment. Documentation made easy: RS-232 communication interface and calibration software are part of the standard delivery. One-Key-Function timsaving feature allows access to set the temperature and the auto-stepping function. Each Unit Includes JOFRA ETC dry-block calibrator Traceable calibration certificate - temperature performance JOFRACAL calibration software User and reference manual Mains power cable Shoulder strap RS232 cable 1 × predrilled insertion tube Tool for insertion tubes
Datasheet
Description
Product Highlights Fast calibration saves money: Heats up as quickly as 100°C / 212°F per minute and stabilizes in just 3 minutes. Completes a 2-point test in less than 10 minutes. Stainless steel and rubber side panels, makes the instrument suitable for an industrial environment. Documentation made easy: RS-232 communication interface and calibration software are part of the standard delivery. One-Key-Function timsaving feature allows access to set the temperature and the auto-stepping function. Each Unit Includes JOFRA ETC dry-block calibrator Traceable calibration certificate - temperature performance JOFRACAL calibration software User and reference manual Mains power cable Shoulder strap RS232 cable 1 × predrilled insertion tube Tool for insertion tubes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Temperature Calibrator -10 to 125C - ETC125AMULB02EX - Transcat, Inc.
Rochester, NY, USA
Easy Temperature Calibrator -10 to 125C
ETC125AMULB02EX
Easy Temperature Calibrator -10 to 125C ETC125AMULB02EX
Product Highlights Fast calibration saves money: Heats up as quickly as 100°C / 212°F per minute and stabilizes in just 3 minutes. Completes a 2-point test in less than 10 minutes. Stainless steel and rubber side panels, makes the instrument suitable for an industrial environment. Documentation made easy: RS-232 communication interface and calibration software are part of the standard delivery. One-Key-Function timsaving feature allows access to set the temperature and the auto-stepping function. Each Unit Includes JOFRA ETC dry-block calibrator Traceable calibration certificate - temperature performance JOFRACAL calibration software User and reference manual Mains power cable Shoulder strap RS232 cable 1 × predrilled insertion tube Tool for insertion tubes

Product Highlights

  • Fast calibration saves money: Heats up as quickly as 100°C / 212°F per minute and stabilizes in just 3 minutes.
  • Completes a 2-point test in less than 10 minutes.
  • Stainless steel and rubber side panels, makes the instrument suitable for an industrial environment.
  • Documentation made easy: RS-232 communication interface and calibration software are part of the standard delivery.
  • One-Key-Function timsaving feature allows access to set the temperature and the auto-stepping function.

Each Unit Includes

  • JOFRA ETC dry-block calibrator
  • Traceable calibration certificate - temperature performance
  • JOFRACAL calibration software
  • User and reference manual
  • Mains power cable
  • Shoulder strap
  • RS232 cable
  • 1 × predrilled insertion tube
  • Tool for insertion tubes
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number ETC125AMULB02EX
Product Name Easy Temperature Calibrator -10 to 125C
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Kit - S2611 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 2.65E10 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Digital Electronic Calibrator - Model 3590 - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details