Transcat, Inc. Pneumatic pFlexPro Pressure Calibrator Vacuum to 1,500 PSI DPI 612-PFP-00

Description
Product Highlights Maximum working pressure: 100 bar / 1500 psi pneumatic Maximum vacuum: -95% of atmospheric pressure Pressure media: Non-corrosive gases Pressure connection: Quick-to-fit connection system. G1/8 female and 1/8 NPT female adaptors are provided Size and weight: 350 mm x 170 mm x 160 mm ( 13.7 in x 6.7 in x 6.3 in) excluding accessories 4.1 kg (9 lb) including battery and pressure module Pressure module not included Each Unit Includes includes battery charger ( IO620-PSU) carrying strap (IO612-STRAP) test leads (IO61X-LEADS) user guide calibration certificate
Datasheet
Description
Product Highlights Maximum working pressure: 100 bar / 1500 psi pneumatic Maximum vacuum: -95% of atmospheric pressure Pressure media: Non-corrosive gases Pressure connection: Quick-to-fit connection system. G1/8 female and 1/8 NPT female adaptors are provided Size and weight: 350 mm x 170 mm x 160 mm ( 13.7 in x 6.7 in x 6.3 in) excluding accessories 4.1 kg (9 lb) including battery and pressure module Pressure module not included Each Unit Includes includes battery charger ( IO620-PSU) carrying strap (IO612-STRAP) test leads (IO61X-LEADS) user guide calibration certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic pFlexPro Pressure Calibrator Vacuum to 1,500 PSI - DPI 612-PFP-00 - Transcat, Inc.
Rochester, NY, USA
Pneumatic pFlexPro Pressure Calibrator Vacuum to 1,500 PSI
DPI 612-PFP-00
Pneumatic pFlexPro Pressure Calibrator Vacuum to 1,500 PSI DPI 612-PFP-00
Product Highlights Maximum working pressure: 100 bar / 1500 psi pneumatic Maximum vacuum: -95% of atmospheric pressure Pressure media: Non-corrosive gases Pressure connection: Quick-to-fit connection system. G1/8 female and 1/8 NPT female adaptors are provided Size and weight: 350 mm x 170 mm x 160 mm ( 13.7 in x 6.7 in x 6.3 in) excluding accessories 4.1 kg (9 lb) including battery and pressure module Pressure module not included Each Unit Includes includes battery charger ( IO620-PSU) carrying strap (IO612-STRAP) test leads (IO61X-LEADS) user guide calibration certificate

Product Highlights

  • Maximum working pressure: 100 bar / 1500 psi pneumatic
  • Maximum vacuum: -95% of atmospheric pressure
  • Pressure media: Non-corrosive gases
  • Pressure connection: Quick-to-fit connection system. G1/8 female and 1/8 NPT female adaptors are provided
  • Size and weight: 350 mm x 170 mm x 160 mm ( 13.7 in x 6.7 in x 6.3 in) excluding accessories 4.1 kg (9 lb) including battery and pressure module
  • Pressure module not included

Each Unit Includes

  • includes battery charger ( IO620-PSU)
  • carrying strap (IO612-STRAP)
  • test leads (IO61X-LEADS)
  • user guide
  • calibration certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number DPI 612-PFP-00
Product Name Pneumatic pFlexPro Pressure Calibrator Vacuum to 1,500 PSI
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
VNA Calibration Kit - N912 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
View Details
Pressure Calibrators - 2534997 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
Environmental Properties Pressure / Vacuum
View Details