Martel Electronics Corporation Pressure Calibrator, 30PSI 1919411

Description
Product Highlights One Isolated Pressure Sensor External Pressure Module Connection Supports All BetaPort –P Pressure Modules (25 ranges) Internal 24 V DC Loop Power Supply Measure 24 mA or 30 VDC Large, Backlit, Configurable Display for 1, 2 or 3 Variables Switch Test on Pressure (internal or external) Five (5) Frequently Used Setups and be Stored and Recalled % Error and Damping Functions Each Unit Includes Carrying Case Test Leads Instruction Manual 1 Set of AA Alkaline Batteries Calibration Certificate
Description
Product Highlights One Isolated Pressure Sensor External Pressure Module Connection Supports All BetaPort –P Pressure Modules (25 ranges) Internal 24 V DC Loop Power Supply Measure 24 mA or 30 VDC Large, Backlit, Configurable Display for 1, 2 or 3 Variables Switch Test on Pressure (internal or external) Five (5) Frequently Used Setups and be Stored and Recalled % Error and Damping Functions Each Unit Includes Carrying Case Test Leads Instruction Manual 1 Set of AA Alkaline Batteries Calibration Certificate

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator, 30PSI - 1919411 - Transcat, Inc.
Rochester, NY, USA
Pressure Calibrator, 30PSI
1919411
Pressure Calibrator, 30PSI 1919411
Product Highlights One Isolated Pressure Sensor External Pressure Module Connection Supports All BetaPort –P Pressure Modules (25 ranges) Internal 24 V DC Loop Power Supply Measure 24 mA or 30 VDC Large, Backlit, Configurable Display for 1, 2 or 3 Variables Switch Test on Pressure (internal or external) Five (5) Frequently Used Setups and be Stored and Recalled % Error and Damping Functions Each Unit Includes Carrying Case Test Leads Instruction Manual 1 Set of AA Alkaline Batteries Calibration Certificate

Product Highlights

  • One Isolated Pressure Sensor
  • External Pressure Module Connection Supports All BetaPort –P Pressure Modules (25 ranges)
  • Internal 24 V DC Loop Power Supply
  • Measure 24 mA or 30 VDC
  • Large, Backlit, Configurable Display for 1, 2 or 3 Variables
  • Switch Test on Pressure (internal or external)
  • Five (5) Frequently Used Setups and be Stored and Recalled
  • % Error and Damping Functions

Each Unit Includes

  • Carrying Case
  • Test Leads
  • Instruction Manual
  • 1 Set of AA Alkaline Batteries
  • Calibration Certificate
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 1919411
Product Name Pressure Calibrator, 30PSI
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Kit - S911 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Torsion Calibrator Accessory - Model 3590-TORSION - Epsilon Technology Corp.
Specs
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details