OMEGA Engineering, Inc. 2-Wire RTD Input Signal Conditioner DRA-RTT-2

Description
Model DRA-RTT-2 is a non-isolated signal conditioner that accepts 100 Ohm Platinum RTD input and converts this into a 4-20 mA process current output which is linearly proportional to temperature. These signal conditioners incorporate excellent lead wire compensation and linearization circuitry. Field ranging is accomplished by using an internal DIP switch array for coarse range setting and front panel accessible multi-turn zero and span potentiometers for fine tuning. Test terminals are provided to monitor the transmitter's 4-20 mA output without disturbing the actual process loop.
Request a Quote Datasheet
Description
Model DRA-RTT-2 is a non-isolated signal conditioner that accepts 100 Ohm Platinum RTD input and converts this into a 4-20 mA process current output which is linearly proportional to temperature. These signal conditioners incorporate excellent lead wire compensation and linearization circuitry. Field ranging is accomplished by using an internal DIP switch array for coarse range setting and front panel accessible multi-turn zero and span potentiometers for fine tuning. Test terminals are provided to monitor the transmitter's 4-20 mA output without disturbing the actual process loop.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Wire RTD Input Signal Conditioner - DRA-RTT-2 - OMEGA Engineering, Inc.
Norwalk, CT, USA
2-Wire RTD Input Signal Conditioner
DRA-RTT-2
2-Wire RTD Input Signal Conditioner DRA-RTT-2
Model DRA-RTT-2 is a non-isolated signal conditioner that accepts 100 Ohm Platinum RTD input and converts this into a 4-20 mA process current output which is linearly proportional to temperature. These signal conditioners incorporate excellent lead wire compensation and linearization circuitry. Field ranging is accomplished by using an internal DIP switch array for coarse range setting and front panel accessible multi-turn zero and span potentiometers for fine tuning. Test terminals are provided to monitor the transmitter's 4-20 mA output without disturbing the actual process loop.

Model DRA-RTT-2 is a non-isolated signal conditioner that accepts 100 Ohm Platinum RTD input and converts this into a 4-20 mA process current output which is linearly proportional to temperature. These signal conditioners incorporate excellent lead wire compensation and linearization circuitry. Field ranging is accomplished by using an internal DIP switch array for coarse range setting and front panel accessible multi-turn zero and span potentiometers for fine tuning. Test terminals are provided to monitor the transmitter's 4-20 mA output without disturbing the actual process loop.

Buy Now Datasheet
Swedesboro, NJ, United States
Datalogging & Acquisition
DRA-RTT-2
Datalogging & Acquisition DRA-RTT-2
Signal Cond / Trans: DIN Rail Signal Con

Signal Cond / Trans: DIN Rail Signal Con

Buy Now
Signal Conditioner/Transmitter - 19754166 - Radwell International
Willingboro, NJ, United States
Signal Conditioner/Transmitter
19754166
Signal Conditioner/Transmitter 19754166
SIGNAL CONDITIONER, 2 WIRE, SUPPLY VOLTAGE 10-36VDC, INPUT RANGE 86-1490 DEGREE F RTD, OUTPUT 4-20 MA, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

SIGNAL CONDITIONER, 2 WIRE, SUPPLY VOLTAGE 10-36VDC, INPUT RANGE 86-1490 DEGREE F RTD, OUTPUT 4-20 MA, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. Radwell International
Product Category Data Acquisition Data Acquisition Signal Conditioners
Product Number DRA-RTT-2 DRA-RTT-2 19754166
Product Name 2-Wire RTD Input Signal Conditioner Datalogging & Acquisition Signal Conditioner/Transmitter
Data Acquisition Output Module
Form Factor DIN Rail
Outputs Analog Current Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

8-slot Distributed DA&C System for RS-485 - ADAM-5000E-AE - Advantech
Specs
Form Factor DIN Rail; Wall, DIN-rail
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
EL2502-0005 | EtherCAT Terminal, 2-channel PWM output, plastic optical fiber -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Circular Chart Recorder - Commander 1900 Recorder - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details