Pepperl+Fuchs SE Signal Converter with Trip Value KFU8-USC-1.D

Description
1-channel signal conditioner Universal usage at different power supplies Scaleable current or voltage input Current or voltage output Relay contact output Configurable by keypad Line fault detection (LFD)
Datasheet
Description
1-channel signal conditioner Universal usage at different power supplies Scaleable current or voltage input Current or voltage output Relay contact output Configurable by keypad Line fault detection (LFD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Converter with Trip Value - KFU8-USC-1.D - Pepperl+Fuchs SE
Mannheim, Germany
Signal Converter with Trip Value
KFU8-USC-1.D
Signal Converter with Trip Value KFU8-USC-1.D
1-channel signal conditioner Universal usage at different power supplies Scaleable current or voltage input Current or voltage output Relay contact output Configurable by keypad Line fault detection (LFD)
  • 1-channel signal conditioner
  • Universal usage at different power supplies
  • Scaleable current or voltage input
  • Current or voltage output
  • Relay contact output
  • Configurable by keypad
  • Line fault detection (LFD)
Supplier's Site Datasheet
Signal Conditioner/Transmitter - 15839536 - Radwell International
Willingboro, NJ, United States
Signal Conditioner/Transmitter
15839536
Signal Conditioner/Transmitter 15839536
SIGNAL CONVERTER, WITH TRIP VALUE, 1-CHANNEL, ANALOG INPUT, 20-90 VDC / 48-253 VAC, 0-20 MA / 0-10 V / 0-60 M INPUT, 0/1-5 V / 0/2-10 V / 0/4-20 MA ANALOG OUTPUT, 188750. FREE 2 YEAR RADWELL WARRANTY

SIGNAL CONVERTER, WITH TRIP VALUE, 1-CHANNEL, ANALOG INPUT, 20-90 VDC / 48-253 VAC, 0-20 MA / 0-10 V / 0-60 M INPUT, 0/1-5 V / 0/2-10 V / 0/4-20 MA ANALOG OUTPUT, 188750. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE Radwell International
Product Category Signal Converters Signal Conditioners
Product Number KFU8-USC-1.D 15839536
Product Name Signal Converter with Trip Value Signal Conditioner/Transmitter
Signal Converter Type Signal Converter with Trip Value
Unlock Full Specs
to access all available technical data

Similar Products

E308 Analogue Amplifier With Digital Display / Panel Meter - E308 - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 150Hz , 3Hz with filter turned on
AC Voltage 240 / 120Vac (+5%, -20%), 50/60 Hz, 10VA
View Details
Digital Isolator ICs - 349075 - RS Components, Ltd.
Specs
Signal Conditioning SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
View Details
Passive isolator - 857-451 - WAGO
Specs
Signal Conditioning SigIsol
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details