Weidmuller Signal Converter, Din Rail; Signal Conditioner Input Weidmuller 8560740000

Description
SIGNAL CONVERTER, DIN RAIL; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:230VAC; No. of Channels:1 Channel RoHS Compliant: Yes
Datasheet
Description
SIGNAL CONVERTER, DIN RAIL; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:230VAC; No. of Channels:1 Channel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Converter, Din Rail; Signal Conditioner Input Weidmuller - 84R4041 - Newark, An Avnet Company
Chicago, IL, United States
Signal Converter, Din Rail; Signal Conditioner Input Weidmuller
84R4041
Signal Converter, Din Rail; Signal Conditioner Input Weidmuller 84R4041
SIGNAL CONVERTER, DIN RAIL; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:230VAC; No. of Channels:1 Channel RoHS Compliant: Yes

SIGNAL CONVERTER, DIN RAIL; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:230VAC; No. of Channels:1 Channel RoHS Compliant: Yes

Supplier's Site Datasheet
Signal Conditioner/Transmitter - 65910997 - Radwell International
Willingboro, NJ, United States
Signal Conditioner/Transmitter
65910997
Signal Conditioner/Transmitter 65910997
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, 22-230V, 1W, 48-62HZ, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, 22-230V, 1W, 48-62HZ, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Signal Conditioner/Transmitter -  - Radwell International
Willingboro, NJ, United States
Signal Conditioner/Transmitter
Signal Conditioner/Transmitter
WEIDMULLER Controls & Indicators 8560740000

WEIDMULLER Controls & Indicators 8560740000

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Signal Conditioners Signal Conditioners
Product Number 84R4041 65910997
Product Name Signal Converter, Din Rail; Signal Conditioner Input Weidmuller Signal Conditioner/Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details