OMEGA Engineering, Inc. Signal Conditioner/Transmitter IDRN-PR/N

Description
SIGNAL CONDITIONER / TRANSMITTER, SIGNAL CONDITIONER INPUT:CURRENT, VOLT, SIGNAL CONDITIONER O/P:CURRENT, VOLT, NO. OF O/P CHANNELS, ACCURACY %:0.1%, NO. OF CHANNELS, SUPPLY VOLT MIN:10VDC, SUPPLY VOLT MAX:32VDC,ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
SIGNAL CONDITIONER / TRANSMITTER, SIGNAL CONDITIONER INPUT:CURRENT, VOLT, SIGNAL CONDITIONER O/P:CURRENT, VOLT, NO. OF O/P CHANNELS, ACCURACY %:0.1%, NO. OF CHANNELS, SUPPLY VOLT MIN:10VDC, SUPPLY VOLT MAX:32VDC,ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioner/Transmitter - 44600785 - Radwell International
Willingboro, NJ, United States
Signal Conditioner/Transmitter
44600785
Signal Conditioner/Transmitter 44600785
SIGNAL CONDITIONER / TRANSMITTER, SIGNAL CONDITIONER INPUT:CURRENT, VOLT, SIGNAL CONDITIONER O/P:CURRENT, VOLT, NO. OF O/P CHANNELS, ACCURACY %:0.1%, NO. OF CHANNELS, SUPPLY VOLT MIN:10VDC, SUPPLY VOLT MAX:32VDC,ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

SIGNAL CONDITIONER / TRANSMITTER, SIGNAL CONDITIONER INPUT:CURRENT, VOLT, SIGNAL CONDITIONER O/P:CURRENT, VOLT, NO. OF O/P CHANNELS, ACCURACY %:0.1%, NO. OF CHANNELS, SUPPLY VOLT MIN:10VDC, SUPPLY VOLT MAX:32VDC,ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Signal Conditioners
Product Number 44600785
Product Name Signal Conditioner/Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details