OMEGA Engineering, Inc. LVDT Signal Conditioner LDX-D

Description
The LDX-D is a DC-powered conditioning module that can accept a wide range of analog inductive transducer types owing to its wide input gain. The signal polarity, span, and offset are adjustable. Output is selectable: ±10 Vdc voltage or ±20 mA current. The housing is a standard DIN rail enclosure that can clip directly to a 35 mm top-hat rail (TS35 EN50022). Transducers are connected via the screw terminals on the front of the LDX-D. Internal links and front-panel fine-adjustment potentiometers facilitate setup. By linking 2 LDX-D modules, users can perform some analog arithmetic functions, such as A + B, A– B, (A + B)/2 and (A – B)/2.
Request a Quote Datasheet
Description
The LDX-D is a DC-powered conditioning module that can accept a wide range of analog inductive transducer types owing to its wide input gain. The signal polarity, span, and offset are adjustable. Output is selectable: ±10 Vdc voltage or ±20 mA current. The housing is a standard DIN rail enclosure that can clip directly to a 35 mm top-hat rail (TS35 EN50022). Transducers are connected via the screw terminals on the front of the LDX-D. Internal links and front-panel fine-adjustment potentiometers facilitate setup. By linking 2 LDX-D modules, users can perform some analog arithmetic functions, such as A + B, A– B, (A + B)/2 and (A – B)/2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDT Signal Conditioner - LDX-D - OMEGA Engineering, Inc.
Norwalk, CT, USA
LVDT Signal Conditioner
LDX-D
LVDT Signal Conditioner LDX-D
The LDX-D is a DC-powered conditioning module that can accept a wide range of analog inductive transducer types owing to its wide input gain. The signal polarity, span, and offset are adjustable. Output is selectable: ±10 Vdc voltage or ±20 mA current. The housing is a standard DIN rail enclosure that can clip directly to a 35 mm top-hat rail (TS35 EN50022). Transducers are connected via the screw terminals on the front of the LDX-D. Internal links and front-panel fine-adjustment potentiometers facilitate setup. By linking 2 LDX-D modules, users can perform some analog arithmetic functions, such as A + B, A– B, (A + B)/2 and (A – B)/2.

The LDX-D is a DC-powered conditioning module that can accept a wide range of analog inductive transducer types owing to its wide input gain. The signal polarity, span, and offset are adjustable. Output is selectable: ±10 Vdc voltage or ±20 mA current. The housing is a standard DIN rail enclosure that can clip directly to a 35 mm top-hat rail (TS35 EN50022). Transducers are connected via the screw terminals on the front of the LDX-D. Internal links and front-panel fine-adjustment potentiometers facilitate setup. By linking 2 LDX-D modules, users can perform some analog arithmetic functions, such as A + B, A– B, (A + B)/2 and (A – B)/2.

Buy Now Datasheet
Swedesboro, NJ, United States
Datalogging & Acquisition
LDX-D
Datalogging & Acquisition LDX-D
Linear Displacement: LVDT's

Linear Displacement: LVDT's

Buy Now
Signal Conditioners and Isolators - 5880-LDX-D-ND - DigiKey
Thief River Falls, MN, United States
Signal Conditioners and Isolators
5880-LDX-D-ND
Signal Conditioners and Isolators 5880-LDX-D-ND
DIN RAIL SIGNAL CONDITIONER, DC

DIN RAIL SIGNAL CONDITIONER, DC

Buy Now Datasheet
Signal Conditioner/Transmitter - 179199624 - Radwell International
Willingboro, NJ, United States
Signal Conditioner/Transmitter
179199624
Signal Conditioner/Transmitter 179199624
DIN RAIL SIGNAL CONDITIONER, DC SUPPLY, AC LVDT TRANSDUCER I/P, AC VOLTAGE I/P & PROCESS O/P CLASS, EACH. FREE 2 YEAR RADWELL WARRANTY

DIN RAIL SIGNAL CONDITIONER, DC SUPPLY, AC LVDT TRANSDUCER I/P, AC VOLTAGE I/P & PROCESS O/P CLASS, EACH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Signal Converter, 2-Ch, 30Vdc, Din Rail; Signal Conditioner Input Omega - 45AK2321 - Newark, An Avnet Company
Chicago, IL, United States
Signal Converter, 2-Ch, 30Vdc, Din Rail; Signal Conditioner Input Omega
45AK2321
Signal Converter, 2-Ch, 30Vdc, Din Rail; Signal Conditioner Input Omega 45AK2321
SIGNAL CONVERTER, 2-CH, 30VDC, DIN RAIL; Signal Conditioner Input:Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:2Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:30VDC; Isolation Input:-RoHS Compliant: Yes

SIGNAL CONVERTER, 2-CH, 30VDC, DIN RAIL; Signal Conditioner Input:Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:2Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:30VDC; Isolation Input:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Radwell International Newark, An Avnet Company
Product Category Data Acquisition Data Acquisition Signal Conditioners Signal Conditioners Signal Conditioners
Product Number LDX-D LDX-D 5880-LDX-D-ND 179199624 45AK2321
Product Name LVDT Signal Conditioner Datalogging & Acquisition Signal Conditioners and Isolators Signal Conditioner/Transmitter Signal Converter, 2-Ch, 30Vdc, Din Rail; Signal Conditioner Input Omega
Data Acquisition Input/Output Module
Form Factor DIN Rail
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output Analog Voltage Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

12DO(Source type) Modbus RS-485 Remote I/O - ADAM-4056SO-B - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Host Connection RS232/422/485
View Details
2 suppliers
Touchscreen Paperless  Recorder - RVG200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Outputs Analog Current Output; Relay Output (optional feature)
View Details
UT330TH USB Temperature and Humidity Datalogger - Professional Monitoring - UT330TH - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details