Weidmüller Interface GmbH & Co. KG Signal Conditioners 1176010000

Description
Weidmüller 1176010000 Signal Conditioner
Request a Quote Datasheet
Description
Weidmüller 1176010000 Signal Conditioner
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioners - 8928959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Conditioners
8928959
Signal Conditioners 8928959
Weidmüller 1176010000 Signal Conditioner

Weidmüller 1176010000 Signal Conditioner

Supplier's Site
Signal Conditioner/Transmitter - 27642949 - Radwell International
Willingboro, NJ, United States
Signal Conditioner/Transmitter
27642949
Signal Conditioner/Transmitter 27642949
SIGNAL CONVERTER, CURRENT, VOLTAGE, 1 CHANNEL, 0.2 %, 24 VDC, ACT20M-AI-AO-E-S, REPLACEMENT FOR WAS4-CCC-DC-0.20MA/4 .20MA. FREE 2 YEAR RADWELL WARRANTY

SIGNAL CONVERTER, CURRENT, VOLTAGE, 1 CHANNEL, 0.2 %, 24 VDC, ACT20M-AI-AO-E-S, REPLACEMENT FOR WAS4-CCC-DC-0.20MA/4.20MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Analog signal converter Weidmüller ACT20M-AI-AO-E-S - 1176010000 -  - Automation24, Inc.
King of Prussia, PA, United States
Analog signal converter Weidmüller ACT20M-AI-AO-E-S - 1176010000
Analog signal converter Weidmüller ACT20M-AI-AO-E-S - 1176010000
With Weidmüller analog signal conditioning device ACT20M-AI-AO-E-S - 1176010000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-AI-AO-E-S - 1176010000 takes current signals of 0-10 V DC, 0-5 V DC, 0-20 mA, and 4-20 mA. It then isolates and conditions it into the clean and smooth analog signal you need. This unit does not have a sensor supply

With Weidmüller analog signal conditioning device ACT20M-AI-AO-E-S - 1176010000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-AI-AO-E-S - 1176010000 takes current signals of 0-10 V DC, 0-5 V DC, 0-20 mA, and 4-20 mA. It then isolates and conditions it into the clean and smooth analog signal you need. This unit does not have a sensor supply

Supplier's Site Datasheet
Signal Conditioners and Isolators - 1176010000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Conditioners and Isolators
1176010000
Signal Conditioners and Isolators 1176010000
SIGNAL CONVERTER/DISCONNECT OR

SIGNAL CONVERTER/DISCONNECTOR

Buy Now
Signal Conditioners and Isolators - 1176010000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Conditioners and Isolators
1176010000
Signal Conditioners and Isolators 1176010000
SIGNAL CONVERTER/DISCONNECT OR

SIGNAL CONVERTER/DISCONNECTOR

Buy Now
Signal Converter/insulator, Dinrail; Signal Conditioner Input Weidmuller - 87T5072 - Newark, An Avnet Company
Chicago, IL, United States
Signal Converter/insulator, Dinrail; Signal Conditioner Input Weidmuller
87T5072
Signal Converter/insulator, Dinrail; Signal Conditioner Input Weidmuller 87T5072
SIGNAL CONVERTER/INSULATOR, DINRAIL; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:0.2%; Output Accuracy:-; Supply Voltage:24VDC RoHS Compliant: Yes

SIGNAL CONVERTER/INSULATOR, DINRAIL; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:0.2%; Output Accuracy:-; Supply Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Automation24, Inc. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 8928959 27642949 1176010000 87T5072
Product Name Signal Conditioners Signal Conditioner/Transmitter Analog signal converter Weidmüller ACT20M-AI-AO-E-S - 1176010000 Signal Conditioners and Isolators Signal Converter/insulator, Dinrail; Signal Conditioner Input Weidmuller
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage Analog Voltage Output; Analog Current Output
Agency Approval ATEX
DC Current 4 → 20ma 0-5/10 V DC/ 0/4-20 mA
Inputs Current/Voltage
Excitation Current
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 2328228 - RS Components, Ltd.
Specs
Signal Conditioning Analogue
Outputs Analogue
Agency Approval No
View Details
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details