Pepperl+Fuchs SE Temperature Converter with Trip Values KFD2-GUT-1.D

Description
1-channel signal conditioner 24 V DC supply (Power Rail) Thermocouple, RTD, potentiometer or voltage input Redundant TC input Current output 0/4 mA ... 20 mA 2 relay contact outputs Configurable by PACTware or keypad Line fault (LFD) and sensor burnout detection Up to SIL 2 acc. to IEC 61508/IEC 61511
Datasheet
Description
1-channel signal conditioner 24 V DC supply (Power Rail) Thermocouple, RTD, potentiometer or voltage input Redundant TC input Current output 0/4 mA ... 20 mA 2 relay contact outputs Configurable by PACTware or keypad Line fault (LFD) and sensor burnout detection Up to SIL 2 acc. to IEC 61508/IEC 61511
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Converter with Trip Values - KFD2-GUT-1.D - Pepperl+Fuchs SE
Mannheim, Germany
Temperature Converter with Trip Values
KFD2-GUT-1.D
Temperature Converter with Trip Values KFD2-GUT-1.D
1-channel signal conditioner 24 V DC supply (Power Rail) Thermocouple, RTD, potentiometer or voltage input Redundant TC input Current output 0/4 mA ... 20 mA 2 relay contact outputs Configurable by PACTware or keypad Line fault (LFD) and sensor burnout detection Up to SIL 2 acc. to IEC 61508/IEC 61511
  • 1-channel signal conditioner
  • 24 V DC supply (Power Rail)
  • Thermocouple, RTD, potentiometer or voltage input
  • Redundant TC input
  • Current output 0/4 mA ... 20 mA
  • 2 relay contact outputs
  • Configurable by PACTware or keypad
  • Line fault (LFD) and sensor burnout detection
  • Up to SIL 2 acc. to IEC 61508/IEC 61511
Supplier's Site Datasheet
Signal Conditioner/Transmitter - 15839258 - Radwell International
Willingboro, NJ, United States
Signal Conditioner/Transmitter
15839258
Signal Conditioner/Transmitter 15839258
TEMPERATURE CONVERTER, WITH TRIP VALUES, 1-CHANNEL SIGNAL CONDITIONER, 20-30 VDC, 100 MA, THERMOCOUPLE / RTD / POTENTIOMETER / VOLTAGE INPUT, REDUNDANT TC INPUT, 0/4-20 MA OUTPUT, (231224). FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE CONVERTER, WITH TRIP VALUES, 1-CHANNEL SIGNAL CONDITIONER, 20-30 VDC, 100 MA, THERMOCOUPLE / RTD / POTENTIOMETER / VOLTAGE INPUT, REDUNDANT TC INPUT, 0/4-20 MA OUTPUT, (231224). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE Radwell International
Product Category Signal Conditioners Signal Conditioners
Product Number KFD2-GUT-1.D 15839258
Product Name Temperature Converter with Trip Values Signal Conditioner/Transmitter
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
E309 Analogue Amplifier With Digital Display / Panel Meter - E309 - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 300Hz
AC Voltage 240/120V ac (+10/-20%), 50/60 Hz, 10VA
View Details
Load Cell Amplifier Signal Conditioner with DB9 Connectors - LCA-9PC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
Data Acquisition - ISO1I813T - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details