Red Lion Controls, Inc. Linear Universal Signal Conditioning Module IAMA3535

Description
The IAMA3535 can isolate and convert over 100 combinations of analog signal ranges. The IAMA3535 converts and transmits signals linearly proportional to the input. DIP switch range selection eliminates the need to order and stock different modules for each input and output signal range, and allows quick and convenient setup for over 100 standard signal conversions. By utilizing the Field mode of calibration, the user can customize the input and output scaling for odd applications, including reversal of the output relative to the input. In addition to the conversion capabilities, the IAMA3535 features optically isolated Input/Output signal circuits and transformer isolated Power to Input, Power to Output circuits. The modules’ overall full scale accuracy typically exceeds 0.05% depending upon range selection and scaling. The microprocessor based design provides ease of field scaling and the onboard E2PROM stores scaling values for future recall. It comes factory precalibrated for all input and output ranges. Factory or custom field scaling can be selected by a simple mode switch change. The IAMA3535 can be factory recalibrated in the field if desired. The modules’ environmental operating temperature range is -20°C to +65°C. DIN rail mounting saves time and panel space. The units are equipped with universal mounting feet for attachment to standard DIN style rails, including top hat profile rail according to EN50022 - 35x7.5 and 35x15 and G profile rail according to EN50035-G32. 3-Way Isolation Switch Selectable Inputs & Outputs 100 Different Input and Output Combinations 11 to 36 VDC Powered
Request a Quote Datasheet
Description
The IAMA3535 can isolate and convert over 100 combinations of analog signal ranges. The IAMA3535 converts and transmits signals linearly proportional to the input. DIP switch range selection eliminates the need to order and stock different modules for each input and output signal range, and allows quick and convenient setup for over 100 standard signal conversions. By utilizing the Field mode of calibration, the user can customize the input and output scaling for odd applications, including reversal of the output relative to the input. In addition to the conversion capabilities, the IAMA3535 features optically isolated Input/Output signal circuits and transformer isolated Power to Input, Power to Output circuits. The modules’ overall full scale accuracy typically exceeds 0.05% depending upon range selection and scaling. The microprocessor based design provides ease of field scaling and the onboard E2PROM stores scaling values for future recall. It comes factory precalibrated for all input and output ranges. Factory or custom field scaling can be selected by a simple mode switch change. The IAMA3535 can be factory recalibrated in the field if desired. The modules’ environmental operating temperature range is -20°C to +65°C. DIN rail mounting saves time and panel space. The units are equipped with universal mounting feet for attachment to standard DIN style rails, including top hat profile rail according to EN50022 - 35x7.5 and 35x15 and G profile rail according to EN50035-G32. 3-Way Isolation Switch Selectable Inputs & Outputs 100 Different Input and Output Combinations 11 to 36 VDC Powered
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Universal Signal Conditioning Module - IAMA3535 - Red Lion Controls, Inc.
York, PA, United States
Linear Universal Signal Conditioning Module
IAMA3535
Linear Universal Signal Conditioning Module IAMA3535
The IAMA3535 can isolate and convert over 100 combinations of analog signal ranges. The IAMA3535 converts and transmits signals linearly proportional to the input. DIP switch range selection eliminates the need to order and stock different modules for each input and output signal range, and allows quick and convenient setup for over 100 standard signal conversions. By utilizing the Field mode of calibration, the user can customize the input and output scaling for odd applications, including reversal of the output relative to the input. In addition to the conversion capabilities, the IAMA3535 features optically isolated Input/Output signal circuits and transformer isolated Power to Input, Power to Output circuits. The modules’ overall full scale accuracy typically exceeds 0.05% depending upon range selection and scaling. The microprocessor based design provides ease of field scaling and the onboard E2PROM stores scaling values for future recall. It comes factory precalibrated for all input and output ranges. Factory or custom field scaling can be selected by a simple mode switch change. The IAMA3535 can be factory recalibrated in the field if desired. The modules’ environmental operating temperature range is -20°C to +65°C. DIN rail mounting saves time and panel space. The units are equipped with universal mounting feet for attachment to standard DIN style rails, including top hat profile rail according to EN50022 - 35x7.5 and 35x15 and G profile rail according to EN50035-G32. 3-Way Isolation Switch Selectable Inputs & Outputs 100 Different Input and Output Combinations 11 to 36 VDC Powered

The IAMA3535 can isolate and convert over 100 combinations of analog signal ranges. The IAMA3535 converts and transmits signals linearly proportional to the input.

DIP switch range selection eliminates the need to order and stock different modules for each input and output signal range, and allows quick and convenient setup for over 100 standard signal conversions. By utilizing the Field mode of calibration, the user can customize the input and output scaling for odd applications, including reversal of the output relative to the input.

In addition to the conversion capabilities, the IAMA3535 features optically isolated Input/Output signal circuits and transformer isolated Power to Input, Power to Output circuits.

The modules’ overall full scale accuracy typically exceeds 0.05% depending upon range selection and scaling. The microprocessor based design provides ease of field scaling and the onboard E2PROM stores scaling values for future recall. It comes factory precalibrated for all input and output ranges. Factory or custom field scaling can be selected by a simple mode switch change. The IAMA3535 can be factory recalibrated in the field if desired.

The modules’ environmental operating temperature range is -20°C to +65°C. DIN rail mounting saves time and panel space. The units are equipped with universal mounting feet for attachment to standard DIN style rails, including top hat profile rail according to EN50022 - 35x7.5 and 35x15 and G profile rail according to EN50035-G32.


  • 3-Way Isolation
  • Switch Selectable Inputs & Outputs
  • 100 Different Input and Output Combinations
  • 11 to 36 VDC Powered
Supplier's Site
Signal Conditioners and Isolators - RLC227-ND - DigiKey
Thief River Falls, MN, United States
Signal Conditioners and Isolators
RLC227-ND
Signal Conditioners and Isolators RLC227-ND
UNIVERSAL SIGNAL CONDITIONING

UNIVERSAL SIGNAL CONDITIONING

Buy Now Datasheet
Signal Conditioner/Transmitter - 35042 - Radwell International
Willingboro, NJ, United States
Signal Conditioner/Transmitter
35042
Signal Conditioner/Transmitter 35042
UNIVERSAL SIGNAL CONDITIONING MODULE, LINEAR, 3-WAY ANALOG SIGNAL ISOLATION, SWITCH SELECTABLE INPUTS / OUTPUTS, 11-36 VDC / 24 VAC, OVER 100 INPUT/OUTPUT ANALOG CONVERSION COMBINATIONS. FREE 2 YEAR RADWELL WARRANTY

UNIVERSAL SIGNAL CONDITIONING MODULE, LINEAR, 3-WAY ANALOG SIGNAL ISOLATION, SWITCH SELECTABLE INPUTS / OUTPUTS, 11-36 VDC / 24 VAC, OVER 100 INPUT/OUTPUT ANALOG CONVERSION COMBINATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Signal Conditioner/Transmitter -  - Radwell International
Willingboro, NJ, United States
Signal Conditioner/Transmitter
Signal Conditioner/Transmitter
RED LION CONTROLS Controls & Indicators IAMA3535

RED LION CONTROLS Controls & Indicators IAMA3535

Supplier's Site
Universal Signal Conditioner, Iama; Signal Conditioner Input Red Lion Controls - 24M2856 - Newark, An Avnet Company
Chicago, IL, United States
Universal Signal Conditioner, Iama; Signal Conditioner Input Red Lion Controls
24M2856
Universal Signal Conditioner, Iama; Signal Conditioner Input Red Lion Controls 24M2856
UNIVERSAL SIGNAL CONDITIONER, IAMA; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:-; Accuracy %:0.1%; Output Accuracy:-; Supply Voltage:24VAC; No. of Channels:-; Signal RoHS Compliant: Yes

UNIVERSAL SIGNAL CONDITIONER, IAMA; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:-; Accuracy %:0.1%; Output Accuracy:-; Supply Voltage:24VAC; No. of Channels:-; Signal RoHS Compliant: Yes

Supplier's Site
Signal Conditioners and Isolators - IAMA3535 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Conditioners and Isolators
IAMA3535
Signal Conditioners and Isolators IAMA3535
UNIVERSAL SIGNAL CONDITIONING

UNIVERSAL SIGNAL CONDITIONING

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Radwell International Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Signal Conditioners Signal Conditioners Signal Conditioners Signal Conditioners Signal Conditioners
Product Number IAMA3535 RLC227-ND 35042 24M2856 IAMA3535
Product Name Linear Universal Signal Conditioning Module Signal Conditioners and Isolators Signal Conditioner/Transmitter Universal Signal Conditioner, Iama; Signal Conditioner Input Red Lion Controls Signal Conditioners and Isolators
Outputs Analog Voltage Output; Analog Current Output
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details