OMEGA Engineering, Inc. Signal Conditioner/Transmitter HX94C

Description
RELATIVE HUMIDITY TRANSMITTER, 0-100%RH, SENSOR OUTPUT:CURRENT, SUPPLY VOLTAGE MIN:6V, SUPPLY VOLTAGE MAX:30V, SENSOR TERMINALS:CABLE WITH CONNECTOR, RESPONSE TIME:10S, OPERATING TEMPERATURE MIN:-20C;. FREE 2 YEAR RADWELL WARRANTY
Description
RELATIVE HUMIDITY TRANSMITTER, 0-100%RH, SENSOR OUTPUT:CURRENT, SUPPLY VOLTAGE MIN:6V, SUPPLY VOLTAGE MAX:30V, SENSOR TERMINALS:CABLE WITH CONNECTOR, RESPONSE TIME:10S, OPERATING TEMPERATURE MIN:-20C;. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioner/Transmitter - 41820293 - Radwell International
Willingboro, NJ, United States
Signal Conditioner/Transmitter
41820293
Signal Conditioner/Transmitter 41820293
RELATIVE HUMIDITY TRANSMITTER, 0-100%RH, SENSOR OUTPUT:CURRENT, SUPPLY VOLTAGE MIN:6V, SUPPLY VOLTAGE MAX:30V, SENSOR TERMINALS:CABLE WITH CONNECTOR, RESPONSE TIME:10S, OPERATING TEMPERATURE MIN:-20C;. FREE 2 YEAR RADWELL WARRANTY

RELATIVE HUMIDITY TRANSMITTER, 0-100%RH, SENSOR OUTPUT:CURRENT, SUPPLY VOLTAGE MIN:6V, SUPPLY VOLTAGE MAX:30V, SENSOR TERMINALS:CABLE WITH CONNECTOR, RESPONSE TIME:10S, OPERATING TEMPERATURE MIN:-20C;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Signal Conditioners
Product Number 41820293
Product Name Signal Conditioner/Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details