Texas Instruments High-Performance Analog Signal Conditioner/Transmitter ISO124U

Description
IC, AMP ISOLATION, SMD, SOIC8, 124; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT OFFSET VOLTAGE:50MV; ISOLATION VOLTAGE:1.5KV; SUPPLY VOLTAGE RANGE: 4.5V TO 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; BANDWIDTH:50KHZ; GAIN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, AMP ISOLATION, SMD, SOIC8, 124; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT OFFSET VOLTAGE:50MV; ISOLATION VOLTAGE:1.5KV; SUPPLY VOLTAGE RANGE: 4.5V TO 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; BANDWIDTH:50KHZ; GAIN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioner/Transmitter - 16716323 - Radwell International
Willingboro, NJ, United States
Signal Conditioner/Transmitter
16716323
Signal Conditioner/Transmitter 16716323
IC, AMP ISOLATION, SMD, SOIC8, 124; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT OFFSET VOLTAGE:50MV; ISOLATION VOLTAGE:1.5KV; SUPPLY VOLTAGE RANGE: 4.5V TO 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; BANDWIDTH:50KHZ; GAIN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, AMP ISOLATION, SMD, SOIC8, 124; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT OFFSET VOLTAGE:50MV; ISOLATION VOLTAGE:1.5KV; SUPPLY VOLTAGE RANGE: 4.5V TO 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; BANDWIDTH:50KHZ; GAIN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Signal Conditioners
Product Number 16716323
Product Name Signal Conditioner/Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details