ABB AB Signal Conditioner/Transmitter 1SVR011753R2000

Description
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE CONVERTER/TRANSDUCER , CC-E TC/V, TYPE K THERMOCOUPLE, 0-1000C, 0-10 VDC OUTPUT, SUPPLY VOLTAGE (DC) 24 V, IP20. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE CONVERTER/TRANSDUCER , CC-E TC/V, TYPE K THERMOCOUPLE, 0-1000C, 0-10 VDC OUTPUT, SUPPLY VOLTAGE (DC) 24 V, IP20. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioner/Transmitter - 4950988 - Radwell International
Willingboro, NJ, United States
Signal Conditioner/Transmitter
4950988
Signal Conditioner/Transmitter 4950988
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE CONVERTER/TRANSDUCER , CC-E TC/V, TYPE K THERMOCOUPLE, 0-1000C, 0-10 VDC OUTPUT, SUPPLY VOLTAGE (DC) 24 V, IP20. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THERMOCOUPLE CONVERTER/TRANSDUCER, CC-E TC/V, TYPE K THERMOCOUPLE, 0-1000C, 0-10 VDC OUTPUT, SUPPLY VOLTAGE (DC) 24 V, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Signal Conditioners
Product Number 4950988
Product Name Signal Conditioner/Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details