Radwell International Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 8540200000, CONDITIONER SIGNAL, DINRAIL MOUNT ,3-WAY ISOLATION,LED INDICATOR,4-20MA/0-2 0MA,24VDC VOLTAGE SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| ACTION INSTRUMENTS Controls & Indicators WV448-2000.V1 | |
| AUTOMATION DIRECT Controls & Indicators SC6-1110 | |
| BADGER METER Controls & Indicators PFT-2E | |
| BEIJER ELECTRONICS , BRODERSEN CONTROLS , PXL-10.230 , PXL10230, THRESHOLD RELAY, 230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| BRODERSEN CONTROLS Controls & Indicators PXU-20.230 | |
| CLEVELAND MOTION CONTROL Controls & Indicators MWI-13466 | |
| DC POWERED ISOLATOR, FIELD CONFIG (2 IN, 2 OUT), VDC OR MA IN; VDC OR MA OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL I/O MODULE, MINIATURE,3.0 TO 60VDC OUTPUT, 5V. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL I/O MODULES, MINIATURE,3.3 TO 32VDC INPUT, 5V. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL INDICATOR CONTROLLER, 120VAC, 49/440 HZ, 4W, 3 WIRE RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DIN RAIL SMART TRANSMITTER, UNIVERSAL (TC, RTD, MV) I/P, MA O/P, EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTOR, PRESSURE TRANSMITTER, PNEUMATIC, WC RANGE 0-3IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADAPTER PCMCIA CONNECTOR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CENTRAL FAULT INDICATION SIGNAL TOWER 12-36VAC/DC 8-12MA BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLING ANALYTICAL TRANSMITTER, COMMAND SERIES, 120/240VAC, 50/60HZ, 15W POWER RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CURRENT MONITORING, INPUT: 0...20/25/30 AMP, 21.6...26.4 VDC, OUTPUT: SWITCH OUTPUT / 1 CHANGEOVER CONTACT, 2 WAY, SCREW CONNECTION (8545830000). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC-ISOLATION AMPLIFIER, 20-253 VDC, 48-62 HZ, 0 - 20 MA, PLUGGABLE SCREW TERMINALS, L127A2OPT336. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE CONVERTER, RS-422 / RS-485 4-WIRE TO FIBER OPTIC, B-FOC CONNECTION SYSTEM, DIN RAIL MOUNT, (2799898), (SUGGESTED REPLACEMENT: PSI-MOS-RS422/FO 850 E). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ISOLATING SIGNAL CONDITIONER, BRIDGE INPUT, DIN MOUNT, 4-20 MA RANGE, 0-30MV, INDICATOR LIGHTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ISOLATING SIGNAL CONDITIONER, DC POTENTIOMETER INPUT, SERIES ULTRA SLIMPAK II, 0-10 VDC, 0-20 MA, 3 WIRE RATING, REMOVEABLE SCREW TERMINAL, LED STATUS INDICATORS. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, ISOLATING SIGNAL CONVERTER, TV500 SERIES, INPUT: 0/4-20 MA AND 0/2-10 VDC, OUTPUT: 0/4-20 MA AND 0/2-10 VDC, 100-265 VAC SUPPLY, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, LIMIT ALARM, WH1K MODEL, 1 TO 5 VDC INPUT, RELAY CONTACT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE TEMPERATURE TRANSMITTER, PROSENSE, XTD SERIES, ISOLATED, RTD, THERMOCOUPLE, MILLIVOLT / POTENTIOMETER INPUT, FAHRENHEIT / CELSIUS, 4-20 MA OUT, 12-35 VDC, 35 MM DIN RAIL MOUNT, REMOVABLE... | |
| DISCONTINUED BY MANUFACTURER, RELAY MODULE, CONVERTER PULSE RATE TO ANALOG, 115 VAC, 1-3 KHZ, 12 PIN BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY MODULE, CONVERTER PULSE RATE TO ANALOG, 115 VAC, 100-300 HZ, 12 PIN BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY MODULE, CONVERTER PULSE RATE TO ANALOG, 115 VAC, 3-10 KHZ, 12 PIN BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY MODULE, CONVERTER PULSE RATE TO ANALOG, 115 VAC, 30-100 HZ, 12 PIN BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY MODULE, CONVERTER PULSE RATE TO ANALOG, 115 VAC, 300-1000 HZ, 12 PIN BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY MODULE, CONVERTER PULSE RATE TO ANALOG, 230 VAC, 300-1000 HZ, 12 PIN BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SHIELDED TERMINAL BLOCK, 18 SCREWS, HIGH VOLTAGE, 5-300 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIGNAL AMPLIFIER, ISOLATION, 20-253 VAC/DC, 48-62 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, 12 POLE, 115VAC, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, AC CURRENT TRANSMITTER, 0-5AMP, 4-20MA OUTPUT, 115VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, ACTION I/Q, MODEL Q404, MULTI-CHANNEL ISOLATOR, 4-WIRE TRANSMITTER, (1) 4-20 MA INPUT, (2) 4-20 MA OUTPUTS, 24 VDC SUPPLY, SCREW TERMINALS, DIN RAIL MOUNT. FREE... | |
| DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, DIN RAIL, (8560750000). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, MULTI-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, OUT: 0-10V, IN: 24V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, ULTRA SLIMPAK II, 9-30 VDC INPUT, 0-10 VDC OUTPUT, 0-20 MA, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, WAVE SERIES, SPDT, 1 INPUT: 0.1-10 VAC, 50/60 HZ, 1 OUTPUT: 3 AMP, 250 VAC, 60 VDC, GREEN LED INDICATOR, DIP SWITCH, POTENTIOMETER, SCREW CONNECTION,... | |
| DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONING INSTRUMENT, LEVEL SWITCH WITH FAULT MONITORING, 2 OUTPUT RELAY, WITH FLOATING SPDT, 110 V AC, 48-62 HZ, 4 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER, 0-10 VOLTS, 4 - 20 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER, 1-5VDC, 100-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER, 117 VAC, INPUT / 4-20 MA, OUTPUT / 0-10 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER, 4-20MA INPUT, 10-50MA OUTPUT, 24VDC, 400MA POWER FUSE, PLUG IN CARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER, 4-20MA INPUT, 10-50MA OUTPUT, 24VDC, PLUG IN CARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIGNAL ISOLATION AMPLIFER, 20-253VAC/DC, 48-62HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIGNAL ISOLATOR, EX I ANALOG INPUT, REPEATER POWER SUPPLY, FEEDS INTRINSICALLY SAFE 2- OR 3-CONDUCTOR MEASURING TRANSDUCERS, TRANSMITS THE 4-20 MA SIGNAL TO A LOAD IN A... | |
| DISCONTINUED BY MANUFACTURER, SIGNAL TRANSMITTER, UNIFLEX SG 45 SERIES, 90-260 VAC, 48-62 HZ, 11.5 VA CONSUMPTION, MA/V/LOGIC + 2 RELAYS, WITH SCREW TERMINAL CONNECTORS, FOR LOAD CELLS STRAIN GAUGES AND... | |
| DISCONTINUED BY MANUFACTURER, SITE PROGRAMABLE ALARM TRIP, CURRENT/VOLTAGE INPUT, DUAL RELAY OUTPUT, SPDT, HIGH/LOW TRIP, NORMALLY OPEN/CLOSED, UNIVERSAL 4-WIRE POWER, 300 VDC / 260 VAC, DIN RAIL ENCLOSURE, (SUGGESTED REPLACEMENT:... | |
| DISCONTINUED BY MANUFACTURER, SPLICE CONTROL SIGNAL CONDITIONING MODULE, ANALOG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STRAIN GAGE TRANSDUCER AMPLIFIER, 110/230 VAC, 50/60 HZ, 4-10 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH AMPLIFIER, ISOLATED, 2 CHANNEL, 110/220 VAC, 10 KHZ, RECOMMENDED REPLACEMENT: KFA6-SR-2.3L. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE TRANSMITTER, 0-100F RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE TRANSMITTER, 24 DC, 24 VDC, CONFIGURABLE INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THREE-WIRE TRANSMITTER, ACTION I/Q, MULTI-CHANNEL, 2 THERMOCOUPLE MILLIVOLT INPUTS, 0/100KC, 2 DC OUTPUTS, 0-10 VDC, FULLY ISOLATED, INPUT 0/100 KC, 18-30 VDC SUPPLY, DIN RAIL MOUNT, DOWNSCALE... | |
| DISCONTINUED BY MANUFACTURER, TRANSMITTER / MAC 100W, MULTIPARAMETER, OPTISENS, VGAK4 TYPE, IP66/67, NEMA 4/4X, ODO 2000 (OPTICAL DO), 3 X 4-20 MA, 100-230 VAC, ENGLISH, DIE CAST ALUMINUM, VERT WALL... | |
| DISCONTINUED BY MANUFACTURER, TRANSMITTER, MILLIVOLT, 4-20 MA, 12-42 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE CONVERTER MODULE , 20-70VAC/DC, 1.2-3.5MA, VCM20000 RED LION CONTROLS VOLTAGE CONVERTER MODULES - 50-270 V (REPLACED VCMB0000, VCMC0000, VCMD0000, VCMF0000, VCMF0000, VCMG0000, VCMH0000). FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, WEIDMULLER, 8560720000, TRANSFORMER, ISOLATING, THERMO, 0-20MA, REPLACED BY 1176030000. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WEIGHT TRANSMITTER, MODEL 350, 24 VDC, 0.5 AMP, CLASS III. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRELESS MODULE, TRANSCEIVER, 900 MHZ BIDIRECTIONAL WIRELESS, 24 VDC SUPPLY, 4-20 MA INPUT, 2X RELAY OUTPUT, 1X RF LINK, 3 FLOATING N/O CONTACTS, IP20, DIN RAIL MOUNT,... | |
| DISCONTINUED BY MANUFACTURER,TRANSMI TTER, 2 WIRE, DIN-RAIL, 0-200 DEGREE, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,WATT TRANSDUCER, 3 PHASE, 3 WIRE, 2 ELEMENTS, 5 AMP, 120 VAC, 60 HZ, 0-1000 WATT, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY | |
| FIFE CORP Controls & Indicators A9-993-AAL | |
| FM VIDEO RECEIVER/DATA TRANSCEIVER, 2 CHANNEL, ST CONNECTION TYPE, SERIAL DATA/VIDEO FIBER OPTIC TRANSMISSION USE. MULTI-MODE FORMAT, RACK MOUNT\. FREE 2 YEAR RADWELL WARRANTY | |
| HANDLE MECHANISM, PHASE ISOLATORS, MOLDED CASE CIRCUIT BREAKER ACCESSORY FOUR-POLE N4 FRAME, NZM4, FRAME J-K, SERIES NZM. FREE 2 YEAR RADWELL WARRANTY | |
| IC, ISOLATED FB GENERATOR 14-DIP; REFERENCE OUTPUT CURRENT:10MA; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:40V; DIGITAL IC CASE:DIP; NO. OF PINS:14PINS; FEEDBACK GENERATOR APPLICATIONS:SUPPORT S DEFENCE, AEROSPACE AND MEDICAL ROHS COMPLIANT:... | |
| INPUT MODULE ANALOG, 3 WAY, 5V DC, 240VRMS, 50 OHMS. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE, ANALOG, 14 PIN, 5 VDC, 30 MA. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT MODULE, LINEARIZED, 2/3 WIRE, RTP, 0-5V OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE Controls & Indicators SGA/A | |
| IQ SERIES, DC POWERED, FIELD CONFIG (1 IN, 1 OUT), POTENTIOMETER IN; VDC OR MA OUT, 9/30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| IQ SERIES, DC POWERED, LIMIT ALARM, DUAL TRIP (2-SPDT), WITH TOUCHCAL, VDC OR MA IN. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATOR MODULE, IQ SERIES, EUROTHERM, UNIVERSAL INPUT, FIELD CONFIGURABLE, ISOLATOR, FIELD CONFIG (1 IN, 1 OUT), UNIVERSAL IN; VDC OR MA OUT, 9/30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATOR SIX 4-20MA 12-42DC RFI DIN. FREE 2 YEAR RADWELL WARRANTY | |
| LINEARIZED THERMOCOUPLE INPUT MODULE, INTERFACES TO TYPES J, K, T, E, R, S, N AND B THERMOCOUPLES, LINEARIZES THERMOCOUPLE SIGNAL, HIGH-LEVEL VOLTAGE OUTPUTS 1500VRMS TRANSFORMER ISOLATION, INPUT PROTECTED TO 240VAC... | |
| LINEARIZED, ISOLATED, 2 OR 3-WIRE, RTD INPUT, 5VDC, 30M. FREE 2 YEAR RADWELL WARRANTY | |
| LOAD CELL AMPLIFIER, ULTRA SERIES, FULL BRIDGE, ISOLATED, DIN RAIL MOUNT, 24 VDC SUPPLY, 5-10 VDC EXCITATION, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE-ANALOG, STRAIN GAGE INPUT MODULE, NARROW BANDWIDTH, INTERFACES TO 100 OHM THRU 10 KOHM FULL-BRIDGE HALF-BRIDGE OR QUARTER-BRIDGE STRAIN GAGES, HIGH-LEVEL VOLTAGE OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE-ANALOG, VOLTAGE INPUT, 10KHZ BANDWIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| MOTRONA Controls & Indicators IT210 | |
| OMEGA ENGINEERING Controls & Indicators TX91-J4 | |
| PC BOARD ASSEMBLY - SIGNALCONVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| PLC DIRECT Controls & Indicators XTD-0-UNV | |
| PRESSURE TRANSMITTER, PNEUMATIC, WC RANGE 0-3IN. FREE 2 YEAR RADWELL WARRANTY | |
| PROSENSE SIGNAL CONDITIONER, ISOLATED, CURRENT OR VOLTAGE INPUT, CURRENT OR VOLTAGE OUTPUT, 24 VDC NOMINAL OPERATING VOLTAGE, 35MM DIN RAIL MOUNT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| PROSENSE SIGNAL CONDITIONER, ISOLATED, UNIPOLAR OR BIPOLAR CURRENT, VOLTAGE INPUT, UNIPOLAR OR BIPOLAR CURRENT, VOLTAGE OUTPUT, 21.6-253 VAC/19.2-300 VDC OPERATING VOLTAGE, 35MM DIN RAIL MOUNT, REMOVABLE SCREW TERMINAL PLUGS.. FREE... | |
| PULSE DURATION TRANSMITTER, 117VAC 50/60HZ, 5W, STANDARD ENCLOSURE,. FREE 2 YEAR RADWELL WARRANTY | |
| RED LION CONTROLS Controls & Indicators PRA1-1011 | |
| SCM5B392-14 OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| SE88 BRKAWAY NCK BND 10PK. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNAL CONDITIONER LOAD CELL 4-20MA 115VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNAL CONDITIONER, 4-20 MA, OUTPUT RATING 0-10 VDC, TO 0-20 VDC, HI LIMIT ADJUSTMENT/ MANUAL CLOCKWISE TO INCREASE. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNAL CONDITIONER, ISOLATED, SPST (2 FORM A) RELAYS, RTD/THERMOCOUPLE/POT ENTIOMETER INPUT, 0-20 / 4-20 MA INPUT SIGNAL RANGE, 10 - 100K OHMS, CURRENT/VOLTAGE/RELA Y OUTPUT, 21.6-253 VAC / 19.2-300 VDC,... | |
| SIGNAL CONDITIONER, ISOLATOR CONVERTER, 2-WIRE, 4/20MA, 12/42VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNAL CONDITIONER, WITH VOLTAGE, 15-30 VDC, 15 MA, 0-10 VDC OUTPUT, 10 K OHM MINIMUM LOAD, IP65, 3 WIRE WITH SCREEN. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNAL CONVERTER ANALOG-DIGITAL 40PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNAL CONVERTER, 110-230 VAC SUPPLY, GALVANIC ISOLATION, 5 SELECTABLE INPUT SIGNALS, 0-5 VDC / 0-10 VDC / -10..+10 VDC / 0-20 MA / 4-20 MA. FREE 2 YEAR RADWELL WARRANTY... | |
| SIGNAL CONVERTER, 115 VAC, 4 - 20 MA, NEMA 4. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNAL CURRENT ISOLATOR, 4-20 MA, SCREW TERMINALS, [DIN]. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNALING DEVICE 10AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNALING DEVICE FOR HOSPITAL 30V 25MA. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNCOND 4-20MA 0-10IN/0-20OUT. FREE 2 YEAR RADWELL WARRANTY | |
| SIX SIGNAL ISOLATOR/CONVERTER, 4-20 MA INPUT / OUTPUT, 12-42 VDC SUPPLY, 2-WIRE, LOOP POWERED, ENHANCED RFI/EMI IMMUNITY, DIN RAIL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| SLIP RING, 25MM, 2 CHANNEL, 30A, 240VAC/VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR INVENSYS Q406-A003, ISOLATED CONVERTER/SPLITTER - MA/V, ISOLATED INPUT/OUTPUTS/SUPPLY - 24 VDC, DIM: 113 X 6.1 X 115 MM, DIMENSIONS DIFFER FROM OEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMEGA ENGINEERING TX-251, 2-WIRE PROGRAMMABLE TRANSMITTER - TC/MV INPUT, LOOP-POWERED 420 MA OUTPUT, ISOLATED, MOUNTED IN SENSOR HEAD - 7.2...35 VDC, BENEFITMORE TC INPUT TYPES, DIM: 44 X... | |
| T/C TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSMITTER 0- 20MA 48- 63HZ 20-53V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSMITTER 0-140MAX. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSMITTER 0-30IN MIN TO 0-140IN MAX CAL 39.6IN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSMITTER LEVEL MINI 2.5-3IN. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE INPUT TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE OUTPUT MODULE, +5 VDC POWER SUPPLY, -5V TO +5V INPUT RANGE, -10V TO +10V OUTPUT RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE OUTPUT MODULE, ISOLATED, +5 VDC POWER SUPPLY VOLTAGE, -5V TO+5V INPUT RANGE, -5V TO +5V OUTPUT RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| WEIDMULLER Controls & Indicators WAS6-TTA |
| << Prev |