ACTUATOR, 18 MM, ILLUMINATIVE,
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 1948-51-471.036-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Round, Button (Not Included) |
| Switch Function | Alternate Contact (Push-Push) |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Double Pole, Single Throw (DPST) |