EAO Switch Corporation Push Button Actuators 51-425.036

Description
EAO 51-425.036 Modular Switch Actuator
Request a Quote Datasheet
Description
EAO 51-425.036 Modular Switch Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Actuators - 2237974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Actuators
2237974
Push Button Actuators 2237974
EAO 51-425.036 Modular Switch Actuator

EAO 51-425.036 Modular Switch Actuator

Supplier's Site
Pushbutton Switches - 1948-1682-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1682-ND
Pushbutton Switches 1948-1682-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - 51-425.036 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
51-425.036
Switches - Pushbutton Switches 51-425.036
SWITCH PB SPST-NO 0.1A 42V

SWITCH PB SPST-NO 0.1A 42V

Supplier's Site
Pushbutton - 15910382 - Radwell International
Willingboro, NJ, United States
Pushbutton
15910382
Pushbutton 15910382
SWITCH, PUSHBUTTON, SPST-NO, 100MA, 42V; PRODUCT RANGE:51 SERIES; PANEL CUTOUT DIAMETER:16.2MM; CONTACT CONFIGURATION:SPST-N O; SWITCH OPERATION:MOMENTARY; PUSHBUTTON ACTUATOR STYLE:RECTANGULAR; CONTACT CURRENT AC MAX:100MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, PUSHBUTTON, SPST-NO, 100MA, 42V; PRODUCT RANGE:51 SERIES; PANEL CUTOUT DIAMETER:16.2MM; CONTACT CONFIGURATION:SPST-NO; SWITCH OPERATION:MOMENTARY; PUSHBUTTON ACTUATOR STYLE:RECTANGULAR; CONTACT CURRENT AC MAX:100MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Pushbutton, SPST, N.O., QC/Solder, Rectangular, Illuminated - 70029577 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, SPST, N.O., QC/Solder, Rectangular, Illuminated
70029577
Switch, Pushbutton, SPST, N.O., QC/Solder, Rectangular, Illuminated 70029577
Switch, Pushbutton, SPST, N.O., QC/Solder, Rectangular, Illuminated

Switch, Pushbutton, SPST, N.O., QC/Solder, Rectangular, Illuminated

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
51-425.036
Pushbutton Switches 51-425.036
Pushbutton Switches LPB REC MOM GD UNV LL

Pushbutton Switches LPB REC MOM GD UNV LL

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao - 66F9705 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao
66F9705
Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao 66F9705
SWITCH, PUSHBUTTON, SPST-NO, 100mA, 42V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:100mA RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 100mA, 42V; Product Range:51 Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2237974 1948-1682-ND 51-425.036 15910382 70029577 51-425.036 66F9705
Product Name Push Button Actuators Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switch, Pushbutton, SPST, N.O., QC/Solder, Rectangular, Illuminated Pushbutton Switches Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao
Actuator Specifications Push Button Rectangular, Button (Not Included) Raised (Plunger Style) Pushbutton
Features RoHS DustProof Illuminated Switch Illuminated Switch; RoHS RoHS
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data